GE Lighting Fluorescent Electronic Ballast GE232MAX-G-L

Description
10.2 INCH L X 9.9 INCH W X 3.7 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.5 AMPERE INPUT CURRENT 51 W INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.79 BALLAST FACTOR
Datasheet
Description
10.2 INCH L X 9.9 INCH W X 3.7 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.5 AMPERE INPUT CURRENT 51 W INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.79 BALLAST FACTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE232MAX-G-L - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE232MAX-G-L
Fluorescent Electronic Ballast GE232MAX-G-L
10.2 INCH L X 9.9 INCH W X 3.7 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.5 AMPERE INPUT CURRENT 51 W INPUT POWER INSTANT STARTING TYPE STRAIGHT LAMP STYLE 0.79 BALLAST FACTOR
  • 10.2 INCH L X 9.9 INCH W X 3.7 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 50 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 2 LAMP(S)
  • F32T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 0.5 AMPERE INPUT CURRENT
  • 51 W INPUT POWER
  • INSTANT STARTING TYPE
  • STRAIGHT LAMP STYLE
  • 0.79 BALLAST FACTOR
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE232MAX-G-L
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
Nominal Voltage 120V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Electronic Ballast - GE432MVPSH-A - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method Rapid Start; Programmed, Rapid
View Details
Ballasts - SKEU322L/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Fluorescent Electronic Dimming Ballast - H3DT521CU110 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details