GE Lighting Fluorescent Electronic Ballast GE232-MVPS-N

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE 17/25/26/28/29/31/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.29/0.13/0.45/0.2 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 34/55/54 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.98/0.93/0.99/0.96 POWER FACTOR 1.02/0.88 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE 17/25/26/28/29/31/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.29/0.13/0.45/0.2 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 34/55/54 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.98/0.93/0.99/0.96 POWER FACTOR 1.02/0.88 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE232-MVPS-N - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE232-MVPS-N
Fluorescent Electronic Ballast GE232-MVPS-N
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE 17/25/26/28/29/31/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.29/0.13/0.45/0.2 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 34/55/54 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.98/0.93/0.99/0.96 POWER FACTOR 1.02/0.88 BALLAST FACTOR ULTRASTART[R] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE
  • 17/25/26/28/29/31/32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.29/0.13/0.45/0.2 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 34/55/54 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.98/0.93/0.99/0.96 POWER FACTOR
  • 1.02/0.88 BALLAST FACTOR
  • ULTRASTART[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE232-MVPS-N
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Programmed
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU322L/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Xtrasun 1000W 120/240v MH Ballast - BAH100A - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Fluorescent Electronic Ballast - GE432MAX-G-H - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
View Details