GE Lighting Fluorescent Electronic Ballast GE-ESB848-46-MV

Description
16.68 INCH L X 3.19 INCH W X 2.67 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 4/5/6 LAMP(S) T12/T8HO LAMP TYPE 12/8 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1.47 TO 3.41 AMPERE INPUT CURRENT PARALLEL WIRING 395 TO 408 W INPUT POWER INSTANT STARTING TYPE
Description
16.68 INCH L X 3.19 INCH W X 2.67 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 4/5/6 LAMP(S) T12/T8HO LAMP TYPE 12/8 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1.47 TO 3.41 AMPERE INPUT CURRENT PARALLEL WIRING 395 TO 408 W INPUT POWER INSTANT STARTING TYPE

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE-ESB848-46-MV - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE-ESB848-46-MV
Fluorescent Electronic Ballast GE-ESB848-46-MV
16.68 INCH L X 3.19 INCH W X 2.67 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 4/5/6 LAMP(S) T12/T8HO LAMP TYPE 12/8 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1.47 TO 3.41 AMPERE INPUT CURRENT PARALLEL WIRING 395 TO 408 W INPUT POWER INSTANT STARTING TYPE
  • 16.68 INCH L X 3.19 INCH W X 2.67 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 4/5/6 LAMP(S)
  • T12/T8HO LAMP TYPE
  • 12/8 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 1.47 TO 3.41 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • 395 TO 408 W INPUT POWER
  • INSTANT STARTING TYPE
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE-ESB848-46-MV
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
2 TUBE F30/T12 RS 120v -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology Duplexer
Lamp Type CFL Lamp
Nominal Voltage 120V
View Details
OPEN CORE AND COIL HID BALLAST - GES100TRILC3-5 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type High Pressure Lamp
View Details