GE Lighting Fluorescent Electronic Ballast GE-ESB432-14-MV

Description
14.31 INCH L X 3.19 INCH W X 2.67 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 1/2/3/4 LAMP(S) T12/T8HO LAMP TYPE 120 TO 277 V INPUT VOLTAGE 2.34/0.99 AMPERE INPUT CURRENT PARALLEL WIRING 280/274 W INPUT POWER INSTANT STARTING TYPE
Description
14.31 INCH L X 3.19 INCH W X 2.67 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 1/2/3/4 LAMP(S) T12/T8HO LAMP TYPE 120 TO 277 V INPUT VOLTAGE 2.34/0.99 AMPERE INPUT CURRENT PARALLEL WIRING 280/274 W INPUT POWER INSTANT STARTING TYPE

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE-ESB432-14-MV - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE-ESB432-14-MV
Fluorescent Electronic Ballast GE-ESB432-14-MV
14.31 INCH L X 3.19 INCH W X 2.67 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 1/2/3/4 LAMP(S) T12/T8HO LAMP TYPE 120 TO 277 V INPUT VOLTAGE 2.34/0.99 AMPERE INPUT CURRENT PARALLEL WIRING 280/274 W INPUT POWER INSTANT STARTING TYPE
  • 14.31 INCH L X 3.19 INCH W X 2.67 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 1/2/3/4 LAMP(S)
  • T12/T8HO LAMP TYPE
  • 120 TO 277 V INPUT VOLTAGE
  • 2.34/0.99 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • 280/274 W INPUT POWER
  • INSTANT STARTING TYPE
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE-ESB432-14-MV
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
BALLAST KIT LU50 120V - 81968 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V
View Details
OPEN CORE AND COIL HID BALLAST - GEP250TRIAC4-5 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details
Fluorescent Electronic Ballast - QTP4X32T8/UNV-ISN-SC-B/49908 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T8
View Details