GE Lighting Miniature Incandescent Lamp 309

Description
2.38 INCH OVERALL LENGTH AIRCRAFT, FROSTED APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S11 SHAPE DESIGNATION 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.9 AMPERE Design Current 28 V Design Voltage 25 W Design Wattage 300 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 1.375 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet
Description
2.38 INCH OVERALL LENGTH AIRCRAFT, FROSTED APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S11 SHAPE DESIGNATION 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.9 AMPERE Design Current 28 V Design Voltage 25 W Design Wattage 300 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 1.375 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 309 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
309
Miniature Incandescent Lamp 309
2.38 INCH OVERALL LENGTH AIRCRAFT, FROSTED APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S11 SHAPE DESIGNATION 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.9 AMPERE Design Current 28 V Design Voltage 25 W Design Wattage 300 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 1.375 INCH LIGHT CENTER LENGTH 1.25 INCH
  • 2.38 INCH OVERALL LENGTH
  • AIRCRAFT, FROSTED APPLICATION
  • 10 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • S11 SHAPE DESIGNATION
  • 32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY
  • C2V FILAMENT TYPE
  • 0.9 AMPERE Design Current
  • 28 V Design Voltage
  • 25 W Design Wattage
  • 300 LIFE 1 IN HOUR
  • BULB MATERIAL LEAD GLASS
  • BULB DIAMETER 1.375 INCH
  • LIGHT CENTER LENGTH 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 309
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT1203 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
Miniature Incandescent Lamp - TL901-CLR - Juno Lighting Group
Specs
Base Type Wedge Base
Rated Average Life 15000 hours
View Details
Standard Incandescent Lamp - 25BC-25PK-120 - GE Lighting
Specs
Base Type Candelabra; Screw Terminals
Filament Type C-7A
Lamp Power 25 watts
View Details