GE Lighting Special Purpose Incandescent Lamp 25T61/2-130

Description
T6.5 TYPE CLEAR FINISH 5.5 INCH OVERALL LENGTH SHOWCASE APPLICATION 130 V VOLTAGE RATING 60 STANDARD PACKAGE 25 W WATTAGE E17 INTERMEDIATE SCREW BASE TYPE 1000 LIFE IN HOUR 244 LUMEN INTENSITY C8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.813 INCH
Datasheet
Description
T6.5 TYPE CLEAR FINISH 5.5 INCH OVERALL LENGTH SHOWCASE APPLICATION 130 V VOLTAGE RATING 60 STANDARD PACKAGE 25 W WATTAGE E17 INTERMEDIATE SCREW BASE TYPE 1000 LIFE IN HOUR 244 LUMEN INTENSITY C8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.813 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 25T61/2-130 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
25T61/2-130
Special Purpose Incandescent Lamp 25T61/2-130
T6.5 TYPE CLEAR FINISH 5.5 INCH OVERALL LENGTH SHOWCASE APPLICATION 130 V VOLTAGE RATING 60 STANDARD PACKAGE 25 W WATTAGE E17 INTERMEDIATE SCREW BASE TYPE 1000 LIFE IN HOUR 244 LUMEN INTENSITY C8 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 0.813 INCH
  • T6.5 TYPE
  • CLEAR FINISH
  • 5.5 INCH OVERALL LENGTH
  • SHOWCASE APPLICATION
  • 130 V VOLTAGE RATING
  • 60 STANDARD PACKAGE
  • 25 W WATTAGE
  • E17 INTERMEDIATE SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • 244 LUMEN INTENSITY
  • C8 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 0.813 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25T61/2-130
Product Name Special Purpose Incandescent Lamp
Base Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 11593910 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Incandescent Lamp - 4758988 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Explosionproof Incandescent Hand Lamp - EHL100N - Appleton Electric
Specs
Lamp Power 100 watts
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 3 watts
Rated Average Life 4000 hours
View Details