GE Lighting Standard Incandescent Lamp 25A/TY-CD-6PK-120

Description
YELLOW COLOR 3.87 INCH OVERALL LENGTH PARTY LIGHT, STANDARD, RESIDENTIAL, COMMERCIAL APPLICATION 120 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 25 W WATTAGE A-LINE STYLE E26 MEDIUM SCREW-IN BASE TYPE 2000 LIFE IN HOUR A19 SHAPE DESIGNATION 210 LUMEN INTENSITY C9 FILAMENT TYPE
Datasheet
Description
YELLOW COLOR 3.87 INCH OVERALL LENGTH PARTY LIGHT, STANDARD, RESIDENTIAL, COMMERCIAL APPLICATION 120 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 25 W WATTAGE A-LINE STYLE E26 MEDIUM SCREW-IN BASE TYPE 2000 LIFE IN HOUR A19 SHAPE DESIGNATION 210 LUMEN INTENSITY C9 FILAMENT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25A/TY-CD-6PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
25A/TY-CD-6PK-120
Standard Incandescent Lamp 25A/TY-CD-6PK-120
YELLOW COLOR 3.87 INCH OVERALL LENGTH PARTY LIGHT, STANDARD, RESIDENTIAL, COMMERCIAL APPLICATION 120 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 25 W WATTAGE A-LINE STYLE E26 MEDIUM SCREW-IN BASE TYPE 2000 LIFE IN HOUR A19 SHAPE DESIGNATION 210 LUMEN INTENSITY C9 FILAMENT TYPE
  • YELLOW COLOR
  • 3.87 INCH OVERALL LENGTH
  • PARTY LIGHT, STANDARD, RESIDENTIAL, COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 24 PER CASE STANDARD PACKAGE
  • 25 W WATTAGE
  • A-LINE STYLE
  • E26 MEDIUM SCREW-IN BASE TYPE
  • 2000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 210 LUMEN INTENSITY
  • C9 FILAMENT TYPE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25A/TY-CD-6PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572573 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coated Incandescent Lamp - 75WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details
Miniature Incandescent Lamp - 1680X-UNIT-6 - GE Lighting
Specs
Base Type Single Contact Bayonet Candelabra
Filament Type C-6
View Details
Incandescent Lamps - CA9 - 40CAM/LL/BB CD2 - 22813 - Kennedy Webster Electric Co.
Specs
Lamp Power 40 watts
Maximum Overall Length 4.56 inch (116 mm)
Diameter 28.57 mm (1.12 inch)
View Details