GE Lighting Open Core and Coil HID Ballast 1233154U000I-120

Description
4 INCH L X 0.750 INCH W X 0.093 INCH H SIZE -40 DEG C MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC BALLAST CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 171 W LAMP WATTAGE 120 V INPUT VOLTAGE 3.2/1.5 AMPERE INPUT CURRENT R-NPF CIRCUIT TYPE 150/171 W INPUT POWER S55 ANSI CODE MOUNTING LENGTH 3.35 INCH BRACKET LENGTH 4 INCH LINE VOLTAGE REGULATION 5 PERCENT POWER FACTOR 0.8 SYSTEM BALLAST FACTOR 1
Description
4 INCH L X 0.750 INCH W X 0.093 INCH H SIZE -40 DEG C MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC BALLAST CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 171 W LAMP WATTAGE 120 V INPUT VOLTAGE 3.2/1.5 AMPERE INPUT CURRENT R-NPF CIRCUIT TYPE 150/171 W INPUT POWER S55 ANSI CODE MOUNTING LENGTH 3.35 INCH BRACKET LENGTH 4 INCH LINE VOLTAGE REGULATION 5 PERCENT POWER FACTOR 0.8 SYSTEM BALLAST FACTOR 1

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - 1233154U000I-120 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
1233154U000I-120
Open Core and Coil HID Ballast 1233154U000I-120
4 INCH L X 0.750 INCH W X 0.093 INCH H SIZE -40 DEG C MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC BALLAST CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 171 W LAMP WATTAGE 120 V INPUT VOLTAGE 3.2/1.5 AMPERE INPUT CURRENT R-NPF CIRCUIT TYPE 150/171 W INPUT POWER S55 ANSI CODE MOUNTING LENGTH 3.35 INCH BRACKET LENGTH 4 INCH LINE VOLTAGE REGULATION 5 PERCENT POWER FACTOR 0.8 SYSTEM BALLAST FACTOR 1
  • 4 INCH L X 0.750 INCH W X 0.093 INCH H SIZE
  • -40 DEG C MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC BALLAST CONTENTS
  • UL, CUL APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 171 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 3.2/1.5 AMPERE INPUT CURRENT
  • R-NPF CIRCUIT TYPE
  • 150/171 W INPUT POWER
  • S55 ANSI CODE
  • MOUNTING LENGTH 3.35 INCH
  • BRACKET LENGTH 4 INCH
  • LINE VOLTAGE REGULATION 5 PERCENT
  • POWER FACTOR 0.8
  • SYSTEM BALLAST FACTOR 1
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number 1233154U000I-120
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Xtrasun Ballast Cord 120V, 8 ft. - BACD5 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V
View Details
Compact Fluorescent Electronic Ballast - GEC242-MVPS-SE - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Lamp Type CFL Lamp
View Details