GE Lighting Indoor/Outdoor Enclosed HID Ballast 1111-247SCTC000I

Description
14.32 INCH L X 3.18 INCH W X 2.62 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL, CUL APPROVAL METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 3.9/1.7 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 460 W INPUT POWER M59/H33 ANSI CODE
Datasheet
Description
14.32 INCH L X 3.18 INCH W X 2.62 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL, CUL APPROVAL METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 3.9/1.7 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 460 W INPUT POWER M59/H33 ANSI CODE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor Enclosed HID Ballast - 1111-247SCTC000I - GE Lighting
Cleveland, OH, USA
Indoor/Outdoor Enclosed HID Ballast
1111-247SCTC000I
Indoor/Outdoor Enclosed HID Ballast 1111-247SCTC000I
14.32 INCH L X 3.18 INCH W X 2.62 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL, CUL APPROVAL METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 3.9/1.7 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 460 W INPUT POWER M59/H33 ANSI CODE
  • 14.32 INCH L X 3.18 INCH W X 2.62 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 3.9/1.7 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 460 W INPUT POWER
  • M59/H33 ANSI CODE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number 1111-247SCTC000I
Product Name Indoor/Outdoor Enclosed HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Xtrasun 1000W 120/240v MH Ballast - BAH100A - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Fluorescent Electronic Ballast - GE332MAX-G-H-42T - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL (Canada and US), CUL, FCC
Start Method Instant Start
View Details
Compact Fluorescent Electronic Dimming Ballast - H3DT536GU110 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details