GAO Tek, Inc. 860 to 960 MHz Passive RFID Tag 116041

Description
This passive Ultra High Frequency (UHF) RFID tag is specially designed to work under harsh environments and can withstand shock and vibration and prolonged exposure to extreme weather and temperature changes. With an outstanding read distance, the ultra high frequency RFID tag provides a cost-effective solution for applications where previously active tag technology was required.
Description
This passive Ultra High Frequency (UHF) RFID tag is specially designed to work under harsh environments and can withstand shock and vibration and prolonged exposure to extreme weather and temperature changes. With an outstanding read distance, the ultra high frequency RFID tag provides a cost-effective solution for applications where previously active tag technology was required.

Suppliers

Company
Product
Description
Supplier Links
860 to 960 MHz Passive RFID Tag - 116041 - GAO Tek, Inc.
Toronto, Ontario, Canada
860 to 960 MHz Passive RFID Tag
116041
860 to 960 MHz Passive RFID Tag 116041
This passive Ultra High Frequency (UHF) RFID tag is specially designed to work under harsh environments and can withstand shock and vibration and prolonged exposure to extreme weather and temperature changes. With an outstanding read distance, the ultra high frequency RFID tag provides a cost-effective solution for applications where previously active tag technology was required.

This passive Ultra High Frequency (UHF) RFID tag is specially designed to work under harsh environments and can withstand shock and vibration and prolonged exposure to extreme weather and temperature changes. With an outstanding read distance, the ultra high frequency RFID tag provides a cost-effective solution for applications where previously active tag technology was required.

Supplier's Site

Technical Specifications

  GAO Tek, Inc.
Product Category RFID Tags
Product Number 116041
Product Name 860 to 960 MHz Passive RFID Tag
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
T2-EB - t2-eb - BARTEC
Specs
Detection Range 20000.00 cm (7874 inch)
View Details
Low Frequency RFID Tag - RFT-100 - Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Specs
Frequency 125000 Hz
Detection Range 8.00 to 10.00 cm (3.15 to 3.94 inch)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details