GAF Liquid Membrane & Coating TOPCOAT® FireShield® SB

Description
Description FireShield® SB Elastomeric Roofing Membrane is a solvent-based, liquid thermoplastic rubber sealant that cures to form a seamless rubber membrane. FireShield® SB with it's patent-pending technology will maintain, or may improve UL rating on select roofing or assemblies.** FireShield® SB is designed to enhance your roof system’s protective performance by providing unique fire extinguishing properties. Special fire resistant ingredients in the product react with heat and fire causing a chemical reaction to occur. A non-combustible carbon char layer is formed that retards flame propagation by reducing available oxygen. FireShield® SB is listed by the Cool Roof Rating CouncilSM for solar reflectance and thermal emittance. Its high reflectivity and thermal emittance will help to reduce heat gain to preserve the roof substrate, lower interior temperatures and reduce cooling costs. Sprayable, seamless FireShield® systems install fast, without the tear-off, staging, and disposal associated with traditional systems. Comprehensive warranties are available. Uses FireShield® SB Elastomeric Roofing Membrane is designed to restore BUR, modified bitumen, Hypalon®, TPO, EPDM, metal, wood, and concrete. FireShield® SB is formulated to provide maximum fire protection, increase a roof’s reflectivity and to protect the roof substrate from harmful ultraviolet rays. It is highly flexible to accommodate temperature related expansion and contraction of the roof system, a leading cause of roof system failure. Substrate shall not pond water for a period longer than 48 hours. Surface must be free of ponding water, ice, snow and debris prior to application. Do not apply at temperatures below 32°F. Substrate temperatures must be below 120°F when applying product.
Description
Description FireShield® SB Elastomeric Roofing Membrane is a solvent-based, liquid thermoplastic rubber sealant that cures to form a seamless rubber membrane. FireShield® SB with it's patent-pending technology will maintain, or may improve UL rating on select roofing or assemblies.** FireShield® SB is designed to enhance your roof system’s protective performance by providing unique fire extinguishing properties. Special fire resistant ingredients in the product react with heat and fire causing a chemical reaction to occur. A non-combustible carbon char layer is formed that retards flame propagation by reducing available oxygen. FireShield® SB is listed by the Cool Roof Rating CouncilSM for solar reflectance and thermal emittance. Its high reflectivity and thermal emittance will help to reduce heat gain to preserve the roof substrate, lower interior temperatures and reduce cooling costs. Sprayable, seamless FireShield® systems install fast, without the tear-off, staging, and disposal associated with traditional systems. Comprehensive warranties are available. Uses FireShield® SB Elastomeric Roofing Membrane is designed to restore BUR, modified bitumen, Hypalon®, TPO, EPDM, metal, wood, and concrete. FireShield® SB is formulated to provide maximum fire protection, increase a roof’s reflectivity and to protect the roof substrate from harmful ultraviolet rays. It is highly flexible to accommodate temperature related expansion and contraction of the roof system, a leading cause of roof system failure. Substrate shall not pond water for a period longer than 48 hours. Surface must be free of ponding water, ice, snow and debris prior to application. Do not apply at temperatures below 32°F. Substrate temperatures must be below 120°F when applying product.

Suppliers

Company
Product
Description
Supplier Links
Liquid Membrane & Coating - TOPCOAT® FireShield® SB - GAF
Parsippany, NJ, USA
Liquid Membrane & Coating
TOPCOAT® FireShield® SB
Liquid Membrane & Coating TOPCOAT® FireShield® SB
Description FireShield® SB Elastomeric Roofing Membrane is a solvent-based, liquid thermoplastic rubber sealant that cures to form a seamless rubber membrane. FireShield® SB with it's patent-pending technology will maintain, or may improve UL rating on select roofing or assemblies.** FireShield® SB is designed to enhance your roof system’s protective performance by providing unique fire extinguishing properties. Special fire resistant ingredients in the product react with heat and fire causing a chemical reaction to occur. A non-combustible carbon char layer is formed that retards flame propagation by reducing available oxygen. FireShield® SB is listed by the Cool Roof Rating CouncilSM for solar reflectance and thermal emittance. Its high reflectivity and thermal emittance will help to reduce heat gain to preserve the roof substrate, lower interior temperatures and reduce cooling costs. Sprayable, seamless FireShield® systems install fast, without the tear-off, staging, and disposal associated with traditional systems. Comprehensive warranties are available. Uses FireShield® SB Elastomeric Roofing Membrane is designed to restore BUR, modified bitumen, Hypalon®, TPO, EPDM, metal, wood, and concrete. FireShield® SB is formulated to provide maximum fire protection, increase a roof’s reflectivity and to protect the roof substrate from harmful ultraviolet rays. It is highly flexible to accommodate temperature related expansion and contraction of the roof system, a leading cause of roof system failure. Substrate shall not pond water for a period longer than 48 hours. Surface must be free of ponding water, ice, snow and debris prior to application. Do not apply at temperatures below 32°F. Substrate temperatures must be below 120°F when applying product.

Description

FireShield® SB Elastomeric Roofing Membrane is a solvent-based, liquid thermoplastic rubber sealant that cures to form a seamless rubber membrane. FireShield® SB with it's patent-pending technology will maintain, or may improve UL rating on select roofing or assemblies.** FireShield® SB is designed to enhance your roof system’s protective performance by providing unique fire extinguishing properties. Special fire resistant ingredients in the product react with heat and fire causing a chemical reaction to occur. A non-combustible carbon char layer is formed that retards flame propagation by reducing available oxygen. FireShield® SB is listed by the Cool Roof Rating CouncilSM for solar reflectance and thermal emittance. Its high reflectivity and thermal emittance will help to reduce heat gain to preserve the roof substrate, lower interior temperatures and reduce cooling costs. Sprayable, seamless FireShield® systems install fast, without the tear-off, staging, and disposal associated with traditional systems. Comprehensive warranties are available.

Uses

FireShield® SB Elastomeric Roofing Membrane is designed to restore BUR, modified bitumen, Hypalon®, TPO, EPDM, metal, wood, and concrete. FireShield® SB is formulated to provide maximum fire protection, increase a roof’s reflectivity and to protect the roof substrate from harmful ultraviolet rays. It is highly flexible to accommodate temperature related expansion and contraction of the roof system, a leading cause of roof system failure. Substrate shall not pond water for a period longer than 48 hours. Surface must be free of ponding water, ice, snow and debris prior to application. Do not apply at temperatures below 32°F. Substrate temperatures must be below 120°F when applying product.

Supplier's Site

Technical Specifications

  GAF
Product Category Roofing Materials
Product Number TOPCOAT® FireShield® SB
Product Name Liquid Membrane & Coating
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

CopperPlus™ Metallurgically-Bonded Metallic Composite Strip -  - Heyco Metals, Inc.
Specs
Application Commercial; Industrial; Residential
Material Copper; Stainless Steel
View Details
 - Bituminous Roofing - Johns Manville Corp.
Johns Manville Corp.
Specs
Application Commercial; Industrial
Types Engineered
Material Glass; Polyester Spunbond, Glass Mat
View Details
Self Adhering Roofing Membrane System -  - CertainTeed Corporation
Specs
Application Commercial
Types Rolled Roofing
Material Rubber
View Details
Devonshire™ Shingles -  - Owens Corning
Specs
Application Residential
Types Shingles
Material Asphalt
View Details