Fuji Electric Corp. of America Power MOSFETs SuperFAP-E3 Model: FMV10N80E

Description
Fuji Electric offers a high performance and easy-to-use, easy-to-design planar type Power MOSFET achieved by the 2nd generation “Quasi-Plane-Junctio n” technology. It maintains both low power loss and noise, lower RDS(on) characteristics, more controllable switching dv/dt by gate resistance, smaller VGS ringing waveform during switching, narrow band of the gate threshold voltage, and high avalanche durability.
Request a Quote Datasheet
Description
Fuji Electric offers a high performance and easy-to-use, easy-to-design planar type Power MOSFET achieved by the 2nd generation “Quasi-Plane-Junctio n” technology. It maintains both low power loss and noise, lower RDS(on) characteristics, more controllable switching dv/dt by gate resistance, smaller VGS ringing waveform during switching, narrow band of the gate threshold voltage, and high avalanche durability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuji Electric offers a high performance and easy-to-use, easy-to-design planar type Power MOSFET achieved by the 2nd generation “Quasi-Plane-Junctio n” technology. It maintains both low power loss and noise, lower RDS(on) characteristics, more controllable switching dv/dt by gate resistance, smaller VGS ringing waveform during switching, narrow band of the gate threshold voltage, and high avalanche durability.

Fuji Electric offers a high performance and easy-to-use, easy-to-design planar type Power MOSFET achieved by the 2nd generation “Quasi-Plane-Junction” technology. It maintains both low power loss and noise, lower RDS(on) characteristics, more controllable switching dv/dt by gate resistance, smaller VGS ringing waveform during switching, narrow band of the gate threshold voltage, and high avalanche durability.

Supplier's Site Datasheet

Technical Specifications

  Fuji Electric Corp. of America
Product Category Power MOSFET
Product Number SuperFAP-E3 Model: FMV10N80E
Product Name Power MOSFETs
V(BR)DSS 800 volts
rDS(on) 1.1 ohms
IDSS 10000 milliamps
QG 50 nC
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - Trench Power MOSFET Model: FMP49N20T2 - Fuji Electric Corp. of America
Specs
V(BR)DSS 200 volts
rDS(on) 0.0470 ohms
IDSS 49000 milliamps
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3606-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 200 volts
rDS(on) 0.1700 ohms
IDSS 18000 milliamps
View Details
Power MOSFETs - SuperFAP-E3 Model: FMR11N90E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 1 ohms
IDSS 11000 milliamps
View Details
Automotive Power MOSFETs - SuperFAP-E3S FD Model: FMY67N30ESF - Fuji Electric Corp. of America
Specs
V(BR)DSS 300 volts
rDS(on) 0.0530 ohms
IDSS 67000 milliamps
View Details