Fuji Electric Corp. of America Power MOSFETs SuperFAP-E3 Model: FMH11N70E

Description
Fuji Electric offers a high performance and easy-to-use, easy-to-design planar type Power MOSFET achieved by the 2nd generation “Quasi-Plane-Junctio n” technology. It maintains both low power loss and noise, lower RDS(on) characteristics, more controllable switching dv/dt by gate resistance, smaller VGS ringing waveform during switching, narrow band of the gate threshold voltage, and high avalanche durability.
Request a Quote
Description
Fuji Electric offers a high performance and easy-to-use, easy-to-design planar type Power MOSFET achieved by the 2nd generation “Quasi-Plane-Junctio n” technology. It maintains both low power loss and noise, lower RDS(on) characteristics, more controllable switching dv/dt by gate resistance, smaller VGS ringing waveform during switching, narrow band of the gate threshold voltage, and high avalanche durability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuji Electric offers a high performance and easy-to-use, easy-to-design planar type Power MOSFET achieved by the 2nd generation “Quasi-Plane-Junctio n” technology. It maintains both low power loss and noise, lower RDS(on) characteristics, more controllable switching dv/dt by gate resistance, smaller VGS ringing waveform during switching, narrow band of the gate threshold voltage, and high avalanche durability.

Fuji Electric offers a high performance and easy-to-use, easy-to-design planar type Power MOSFET achieved by the 2nd generation “Quasi-Plane-Junction” technology. It maintains both low power loss and noise, lower RDS(on) characteristics, more controllable switching dv/dt by gate resistance, smaller VGS ringing waveform during switching, narrow band of the gate threshold voltage, and high avalanche durability.

Supplier's Site

Technical Specifications

  Fuji Electric Corp. of America
Product Category Power MOSFET
Product Number SuperFAP-E3 Model: FMH11N70E
Product Name Power MOSFETs
V(BR)DSS 700 volts
rDS(on) 0.8500 ohms
IDSS 11000 milliamps
QG 50 nC
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3S Model: FMV17N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.4000 ohms
IDSS 17000 milliamps
View Details
Power MOSFETs - SuperFAP-E3 Model: FMI07N90E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 2 ohms
IDSS 7000 milliamps
View Details
Automotive Power MOSFETs - SuperFAP-E3S FD Model: FMY47N30ESF - Fuji Electric Corp. of America
Specs
V(BR)DSS 300 volts
rDS(on) 0.0850 ohms
IDSS 47000 milliamps
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3981-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 6.4 ohms
IDSS 2600 milliamps
View Details