Fuji Electric Corp. of America IGBT Modules IPM 6th-Gen V Series Model 6MBP100VDA060-50

Description
The 6MBP100VDA060-50 is a Fuji Electric 6th-generation V-Series IGBT Intelligent Power Module (IPM) rated 600 V / 100 A. It integrates a six-pack (three-phase, six-element) power stage with gate-drive and protection circuitry in a single transfer-molded module for compact, reliable motor-drive inverter designs. Key features: Built-in gate drive with short-circuit (over-current) protection Over-temperature (overheat) shutdown protection Control-supply under-voltage lockout (UVLO) protection Fault signal output On-chip temperature sensor output TTL-compatible (3.3 V / 5 V) active-high control input interface Typical applications: three-phase inverter drives for general-purpose industrial AC motor control, servo drives, and compressor, pump, and fan applications.
Request a Quote Datasheet
Description
The 6MBP100VDA060-50 is a Fuji Electric 6th-generation V-Series IGBT Intelligent Power Module (IPM) rated 600 V / 100 A. It integrates a six-pack (three-phase, six-element) power stage with gate-drive and protection circuitry in a single transfer-molded module for compact, reliable motor-drive inverter designs. Key features: Built-in gate drive with short-circuit (over-current) protection Over-temperature (overheat) shutdown protection Control-supply under-voltage lockout (UVLO) protection Fault signal output On-chip temperature sensor output TTL-compatible (3.3 V / 5 V) active-high control input interface Typical applications: three-phase inverter drives for general-purpose industrial AC motor control, servo drives, and compressor, pump, and fan applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The 6MBP100VDA060-50 is a Fuji Electric 6th-generation V-Series IGBT Intelligent Power Module (IPM) rated 600 V / 100 A. It integrates a six-pack (three-phase, six-element) power stage with gate-drive and protection circuitry in a single transfer-molded module for compact, reliable motor-drive inverter designs. Key features: Built-in gate drive with short-circuit (over-current) protection Over-temperature (overheat) shutdown protection Control-supply under-voltage lockout (UVLO) protection Fault signal output On-chip temperature sensor output TTL-compatible (3.3 V / 5 V) active-high control input interface Typical applications: three-phase inverter drives for general-purpose industrial AC motor control, servo drives, and compressor, pump, and fan applications.

The 6MBP100VDA060-50 is a Fuji Electric 6th-generation V-Series IGBT Intelligent Power Module (IPM) rated 600 V / 100 A. It integrates a six-pack (three-phase, six-element) power stage with gate-drive and protection circuitry in a single transfer-molded module for compact, reliable motor-drive inverter designs.

Key features:

  • Built-in gate drive with short-circuit (over-current) protection
  • Over-temperature (overheat) shutdown protection
  • Control-supply under-voltage lockout (UVLO) protection
  • Fault signal output
  • On-chip temperature sensor output
  • TTL-compatible (3.3 V / 5 V) active-high control input interface

Typical applications: three-phase inverter drives for general-purpose industrial AC motor control, servo drives, and compressor, pump, and fan applications.

Supplier's Site Datasheet

Technical Specifications

  Fuji Electric Corp. of America
Product Category Semiconductor Power Modules
Product Number 6th-Gen V Series Model 6MBP100VDA060-50
Product Name IGBT Modules IPM
Technology IGBT; Intelligent Power Module (IPM)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules Chopper - 6th-Gen V Series Model 1MBI650VXA-170EL-54 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M271
Output Voltage 1700 volts
View Details
IGBT Modules IPM - 6th-Gen V Series Model 7MBP100VDA060-50 - Fuji Electric Corp. of America
Specs
Technology IGBT; Intelligent Power Module (IPM)
Package P630
Output Voltage 600 volts
View Details
IGBT Modules PIM - 6th-Gen V Series Model: 7MBR35VA120-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M711
Output Voltage 1200 volts
View Details
IGBT Modules 2-Pack - 6th-Gen V Series Model 2MBI300VB-060-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M274
Output Voltage 600 volts
View Details