OFS ClearLite™ Specialty Coated Fiber Poly 1550-17

Description
Designed for performance in exceptional environments, OFS offers two PYROCOAT polyimide coated, high NA fibers, one operating at 1550 nm and the other at both 1310 and 1550 nm. PYROCOAT polyimide allows wide temperature performance of -65 to +300°C. Polyimide is a thin coating and is applied to a thickness of only 15 μm on a 125 μm cladding. This gives a coated fiber outer diameter (OD) of 155 μm, as opposed to a standard 250 μm OD for dual acrylate coatings. The thin coating coupled with the high NAs of 0.17 and 0.21 allow these fibers to have excellent bend performance.
Description
Designed for performance in exceptional environments, OFS offers two PYROCOAT polyimide coated, high NA fibers, one operating at 1550 nm and the other at both 1310 and 1550 nm. PYROCOAT polyimide allows wide temperature performance of -65 to +300°C. Polyimide is a thin coating and is applied to a thickness of only 15 μm on a 125 μm cladding. This gives a coated fiber outer diameter (OD) of 155 μm, as opposed to a standard 250 μm OD for dual acrylate coatings. The thin coating coupled with the high NAs of 0.17 and 0.21 allow these fibers to have excellent bend performance.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
ClearLite™ Specialty Coated Fiber
Poly 1550-17
ClearLite™ Specialty Coated Fiber Poly 1550-17
Designed for performance in exceptional environments, OFS offers two PYROCOAT polyimide coated, high NA fibers, one operating at 1550 nm and the other at both 1310 and 1550 nm. PYROCOAT polyimide allows wide temperature performance of -65 to +300°C. Polyimide is a thin coating and is applied to a thickness of only 15 μm on a 125 μm cladding. This gives a coated fiber outer diameter (OD) of 155 μm, as opposed to a standard 250 μm OD for dual acrylate coatings. The thin coating coupled with the high NAs of 0.17 and 0.21 allow these fibers to have excellent bend performance.

Designed for performance in exceptional environments, OFS offers two PYROCOAT polyimide coated, high NA fibers, one operating at 1550 nm and the other at both 1310 and 1550 nm. PYROCOAT polyimide allows wide temperature performance of -65 to +300°C. Polyimide is a thin coating and is applied to a thickness of only 15 μm on a 125 μm cladding. This gives a coated fiber outer diameter (OD) of 155 μm, as opposed to a standard 250 μm OD for dual acrylate coatings. The thin coating coupled with the high NAs of 0.17 and 0.21 allow these fibers to have excellent bend performance.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number Poly 1550-17
Product Name ClearLite™ Specialty Coated Fiber
Fiber Type Bare
Fiber Mode SingleMode
Core Size 8.4 µm (0.3307 mils)
Wavelength 1550 nm (15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
HCS® All Silica High OH Fiber - CF01493-43 - OFS
Specs
Fiber Type Bare
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
View Details
Specs
Core Size 100 µm (3.94 mils)
Numerical Aperture 0.2200
Bending Radius 14 to 35 mm (0.5512 to 1.38 inch)
View Details
QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 15 m (49.2 ft.) - N28F-15M-AQ - Tripp Lite by Eaton
Specs
Fiber Mode Multimode
Core Size 125 µm (4.92 mils)
Number of Fibers 8
View Details