Fiber Instrument Sales, Inc./FIS Fibercore Specialty SM Fiber SM600

Description
Have been proven to perform in a wide range of applications
Description
Have been proven to perform in a wide range of applications

Suppliers

Company
Product
Description
Supplier Links
Fibercore Specialty SM Fiber - SM600 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
Fibercore Specialty SM Fiber
SM600
Fibercore Specialty SM Fiber SM600
Have been proven to perform in a wide range of applications

Have been proven to perform in a wide range of applications

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Specialty Optical Fiber
Product Number SM600
Product Name Fibercore Specialty SM Fiber
Fiber Type Bare
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
PWF Series - PWF 800 N - CeramOptec Industries, Inc.
CeramOptec Industries, Inc.
Specs
Fiber Type High NA
Fiber Mode Multimode
Core Size 800 µm (31.5 mils)
View Details
Fibercore Polarization Maintaining Fiber - HB1500T - Fiber Instrument Sales, Inc./FIS
Specs
Fiber Type Bare; Polarization Maintaining
Core Size 10.5 to 125 µm (0.4134 to 4.92 mils)
Wavelength 1550 nm (15500 Å)
View Details
Optical Fiber - InfiniCor® - Corning Optical Communications
Corning Optical Communications
Specs
Fiber Type Bare
Core Size 62.5 µm (2.46 mils)
Numerical Aperture 0.2750
View Details