OFS ClearLite™ Micro Photonic Fiber Micro 820-16

Description
OFS offers Micro 820-16 fiber for use in couplers, pigtails, sensors, and other photonic devices operating at 820 nm. Micro photonic fibers are designed with cladding ODs of 80 μm versus the more common optical fiber cladding OD of 125 μm.
Description
OFS offers Micro 820-16 fiber for use in couplers, pigtails, sensors, and other photonic devices operating at 820 nm. Micro photonic fibers are designed with cladding ODs of 80 μm versus the more common optical fiber cladding OD of 125 μm.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
ClearLite™ Micro Photonic Fiber
Micro 820-16
ClearLite™ Micro Photonic Fiber Micro 820-16
OFS offers Micro 820-16 fiber for use in couplers, pigtails, sensors, and other photonic devices operating at 820 nm. Micro photonic fibers are designed with cladding ODs of 80 μm versus the more common optical fiber cladding OD of 125 μm.

OFS offers Micro 820-16 fiber for use in couplers, pigtails, sensors, and other photonic devices operating at 820 nm. Micro photonic fibers are designed with cladding ODs of 80 μm versus the more common optical fiber cladding OD of 125 μm.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number Micro 820-16
Product Name ClearLite™ Micro Photonic Fiber
Fiber Type Bare; Photosensitive
Fiber Mode SingleMode
Core Size 3.7 µm (0.1457 mils)
Wavelength 820 nm (8200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Specs
Fiber Type Bare; Photosensitive
Fiber Mode SingleMode
Core Size 4.6 µm (0.1811 mils)
View Details
PWF Series - PWF 400 N - CeramOptec Industries, Inc.
CeramOptec Industries, Inc.
Specs
Fiber Type High NA
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
View Details
Specs
Core Size 600 µm (23.62 mils)
Numerical Aperture 0.2200
Bending Radius 66 to 165 mm (2.6 to 6.5 inch)
View Details