Corning Optical Communications Optical Fiber SMF-28® Ultra

Description
Industry-leading attenuation, improved macrobend performance, and 9.2 µm mode field diameter, all in one fiber SMF-28® Ultra optical fiber was the first in the market to combine the benefit of industry-leading attenuation and improved macrobend performance, all in one fiber. This premium single-mode fiber is designed for long-haul, metro, access, and fiber-to-the-home (FTTH) applications, along with being fully backward compatible with the installed base of legacy single-mode fibers. SMF-28 Ultra fiber is ITU-T Recommendation G.652.D compliant and also exceeds the requirements of the ITU-T G.657.A1 standard. SMF-28 Ultra fiber has a 9.2 micron mode field diameter (MFD) and offers industry-leading attenuation, macrobend loss, and polarized mode dispersion (PMD). The bend performance of SMF-28 Ultra fiber is able to improve duct utilization, enable smaller enclosures, and provide a solid foundation for new network deployments as well as upgrades to existing networks. SMF-28® Ultra 200 Optical Fiber In 2015, we introduced the industry’s first 200-micron fiber which provides low loss, macrobend performance, and a 9.2 micron nominal MFD. SMF-28 Ultra 200 fiber helps solve one of the world’s toughest network challenges – increasing fiber capacity without taking up more space by providing all the benefits of SMF-28 Ultra fiber in a reduced diameter. The newest addition to our SMF-28 Ultra fiber portfolio, SMF-28 Ultra 200 fiber enables the design of smaller, lighter, fully backwards compatible high-fiber, high-density cables. By exceeding the standards requirements of ITU-T G.657.A1 and G.652.D, SMF-28 Ultra 200 fiber ensures full backwards compatibility with other fiber types that satisfy these requirements. With the problem of MFD compatibility eliminated, network operators have the freedom to deploy fiber-rich, 200-micron cables to address capacity and congestion – with the proven performance of SMF-28 Ultra fiber.
Datasheet
Description
Industry-leading attenuation, improved macrobend performance, and 9.2 µm mode field diameter, all in one fiber SMF-28® Ultra optical fiber was the first in the market to combine the benefit of industry-leading attenuation and improved macrobend performance, all in one fiber. This premium single-mode fiber is designed for long-haul, metro, access, and fiber-to-the-home (FTTH) applications, along with being fully backward compatible with the installed base of legacy single-mode fibers. SMF-28 Ultra fiber is ITU-T Recommendation G.652.D compliant and also exceeds the requirements of the ITU-T G.657.A1 standard. SMF-28 Ultra fiber has a 9.2 micron mode field diameter (MFD) and offers industry-leading attenuation, macrobend loss, and polarized mode dispersion (PMD). The bend performance of SMF-28 Ultra fiber is able to improve duct utilization, enable smaller enclosures, and provide a solid foundation for new network deployments as well as upgrades to existing networks. SMF-28® Ultra 200 Optical Fiber In 2015, we introduced the industry’s first 200-micron fiber which provides low loss, macrobend performance, and a 9.2 micron nominal MFD. SMF-28 Ultra 200 fiber helps solve one of the world’s toughest network challenges – increasing fiber capacity without taking up more space by providing all the benefits of SMF-28 Ultra fiber in a reduced diameter. The newest addition to our SMF-28 Ultra fiber portfolio, SMF-28 Ultra 200 fiber enables the design of smaller, lighter, fully backwards compatible high-fiber, high-density cables. By exceeding the standards requirements of ITU-T G.657.A1 and G.652.D, SMF-28 Ultra 200 fiber ensures full backwards compatibility with other fiber types that satisfy these requirements. With the problem of MFD compatibility eliminated, network operators have the freedom to deploy fiber-rich, 200-micron cables to address capacity and congestion – with the proven performance of SMF-28 Ultra fiber.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Fiber SMF-28® Ultra
Industry-leading attenuation, improved macrobend performance, and 9.2 µm mode field diameter, all in one fiber SMF-28® Ultra optical fiber was the first in the market to combine the benefit of industry-leading attenuation and improved macrobend performance, all in one fiber. This premium single-mode fiber is designed for long-haul, metro, access, and fiber-to-the-home (FTTH) applications, along with being fully backward compatible with the installed base of legacy single-mode fibers. SMF-28 Ultra fiber is ITU-T Recommendation G.652.D compliant and also exceeds the requirements of the ITU-T G.657.A1 standard. SMF-28 Ultra fiber has a 9.2 micron mode field diameter (MFD) and offers industry-leading attenuation, macrobend loss, and polarized mode dispersion (PMD). The bend performance of SMF-28 Ultra fiber is able to improve duct utilization, enable smaller enclosures, and provide a solid foundation for new network deployments as well as upgrades to existing networks. SMF-28® Ultra 200 Optical Fiber In 2015, we introduced the industry’s first 200-micron fiber which provides low loss, macrobend performance, and a 9.2 micron nominal MFD. SMF-28 Ultra 200 fiber helps solve one of the world’s toughest network challenges – increasing fiber capacity without taking up more space by providing all the benefits of SMF-28 Ultra fiber in a reduced diameter. The newest addition to our SMF-28 Ultra fiber portfolio, SMF-28 Ultra 200 fiber enables the design of smaller, lighter, fully backwards compatible high-fiber, high-density cables. By exceeding the standards requirements of ITU-T G.657.A1 and G.652.D, SMF-28 Ultra 200 fiber ensures full backwards compatibility with other fiber types that satisfy these requirements. With the problem of MFD compatibility eliminated, network operators have the freedom to deploy fiber-rich, 200-micron cables to address capacity and congestion – with the proven performance of SMF-28 Ultra fiber.

Industry-leading attenuation, improved macrobend performance, and 9.2 µm mode field diameter, all in one fiber

SMF-28® Ultra optical fiber was the first in the market to combine the benefit of industry-leading attenuation and improved macrobend performance, all in one fiber. This premium single-mode fiber is designed for long-haul, metro, access, and fiber-to-the-home (FTTH) applications, along with being fully backward compatible with the installed base of legacy single-mode fibers.

SMF-28 Ultra fiber is ITU-T Recommendation G.652.D compliant and also exceeds the requirements of the ITU-T G.657.A1 standard. SMF-28 Ultra fiber has a 9.2 micron mode field diameter (MFD) and offers industry-leading attenuation, macrobend loss, and polarized mode dispersion (PMD).

The bend performance of SMF-28 Ultra fiber is able to improve duct utilization, enable smaller enclosures, and provide a solid foundation for new network deployments as well as upgrades to existing networks.

SMF-28® Ultra 200 Optical Fiber

In 2015, we introduced the industry’s first 200-micron fiber which provides low loss, macrobend performance, and a 9.2 micron nominal MFD. SMF-28 Ultra 200 fiber helps solve one of the world’s toughest network challenges – increasing fiber capacity without taking up more space by providing all the benefits of SMF-28 Ultra fiber in a reduced diameter.

The newest addition to our SMF-28 Ultra fiber portfolio, SMF-28 Ultra 200 fiber enables the design of smaller, lighter, fully backwards compatible high-fiber, high-density cables. By exceeding the standards requirements of ITU-T G.657.A1 and G.652.D, SMF-28 Ultra 200 fiber ensures full backwards compatibility with other fiber types that satisfy these requirements.

With the problem of MFD compatibility eliminated, network operators have the freedom to deploy fiber-rich, 200-micron cables to address capacity and congestion – with the proven performance of SMF-28 Ultra fiber.

Supplier's Site Datasheet

Technical Specifications

  Corning Optical Communications
Product Category Specialty Optical Fiber
Product Number SMF-28® Ultra
Product Name Optical Fiber
Fiber Type Bare
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 30 m (98.4 ft.) - N28F-30M-AQ - Tripp Lite by Eaton
Specs
Fiber Mode Multimode
Core Size 125 µm (4.92 mils)
Number of Fibers 8
View Details
Multimode Optical Fiber - 62.5/50um - OM1/2 - M2 Optics, Inc.
Specs
Fiber Type Bare
Fiber Mode Multimode
Core Size 50 to 62.5 µm (1.97 to 2.46 mils)
View Details
Specialty Optical Fibers - High Temperature - Corning Optical Communications
Corning Optical Communications
Specs
Fiber Type Bare
Fiber Mode SingleMode; Multimode
Operating Temperature -60 to 180 C (-76 to 356 F)
View Details