OFS Erbium-Doped Fiber HP980X

Description
HP980X erbium-doped fiber is designed to provide high efficiency and spectral flatness for improved performance in high-power DWDM and CATV amplifiers. The co-dopant composition and waveguide design allow high-power conversion efficiency for 980 nm pump powers near 250 mW and higher. We use patented processes to protect against hydrogen-induced loss.
Description
HP980X erbium-doped fiber is designed to provide high efficiency and spectral flatness for improved performance in high-power DWDM and CATV amplifiers. The co-dopant composition and waveguide design allow high-power conversion efficiency for 980 nm pump powers near 250 mW and higher. We use patented processes to protect against hydrogen-induced loss.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Erbium-Doped Fiber
HP980X
Erbium-Doped Fiber HP980X
HP980X erbium-doped fiber is designed to provide high efficiency and spectral flatness for improved performance in high-power DWDM and CATV amplifiers. The co-dopant composition and waveguide design allow high-power conversion efficiency for 980 nm pump powers near 250 mW and higher. We use patented processes to protect against hydrogen-induced loss.

HP980X erbium-doped fiber is designed to provide high efficiency and spectral flatness for improved performance in high-power DWDM and CATV amplifiers. The co-dopant composition and waveguide design allow high-power conversion efficiency for 980 nm pump powers near 250 mW and higher. We use patented processes to protect against hydrogen-induced loss.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number HP980X
Product Name Erbium-Doped Fiber
Fiber Type Bare; ErbiumDoped
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Specs
Fiber Type Bare; Photosensitive
Fiber Mode SingleMode
Core Size 3.7 µm (0.1457 mils)
View Details
Optical Fiber - ClearCurve® VSDN® - Corning Optical Communications
Corning Optical Communications
Specs
Fiber Type Bare
Core Size 80 µm (3.15 mils)
Numerical Aperture 0.2900
View Details
PWF Series - PWF 300 N - CeramOptec Industries, Inc.
CeramOptec Industries, Inc.
Specs
Fiber Type High NA
Fiber Mode Multimode
Core Size 300 µm (11.81 mils)
View Details