Low OH concentration, together with biocompatibility features, makes these fibers ideal for laser surgery and other medical applicatiions. The all-silica base construction also creates a high damage threshold and high-performance optical properties. High-temperature environments are accommodated with the application of our proprietary polyimide coating, taking the fiber from -65 to ± 300°C, even up to 400°C for short-duration soldering operations.
| OFS | |
|---|---|
| Product Category | Specialty Optical Fiber |
| Product Number | CF04406-15 |
| Product Name | All Silica Low OH PYROCOAT Fiber |
| Fiber Type | Bare |
| Fiber Mode | Multimode |
| Core Size | 320 µm (12.6 mils) |
| Numerical Aperture | 0.2200 |