OFS 62.5 µm HCS® Outdoor Cable F14404

Description
This HCS-coated and ETFE-buffered multimode graded-index fiber is ideally suited for high bandwidth communication in rugged industrial environments. The Hard Clad Silica (HCS) fiber design results in a stronger, more durable fiber with greater resistance to moisture than other 62.5 μm fibers with conventional coatings. A 200 μm form factor allows for greater application stress. Proof testing to 150 kpsi further ensures a strong, durable, fiber, ready for conditions on the factory floor and other rugged environments.
Description
This HCS-coated and ETFE-buffered multimode graded-index fiber is ideally suited for high bandwidth communication in rugged industrial environments. The Hard Clad Silica (HCS) fiber design results in a stronger, more durable fiber with greater resistance to moisture than other 62.5 μm fibers with conventional coatings. A 200 μm form factor allows for greater application stress. Proof testing to 150 kpsi further ensures a strong, durable, fiber, ready for conditions on the factory floor and other rugged environments.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
62.5 µm HCS® Outdoor Cable
F14404
62.5 µm HCS® Outdoor Cable F14404
This HCS-coated and ETFE-buffered multimode graded-index fiber is ideally suited for high bandwidth communication in rugged industrial environments. The Hard Clad Silica (HCS) fiber design results in a stronger, more durable fiber with greater resistance to moisture than other 62.5 μm fibers with conventional coatings. A 200 μm form factor allows for greater application stress. Proof testing to 150 kpsi further ensures a strong, durable, fiber, ready for conditions on the factory floor and other rugged environments.

This HCS-coated and ETFE-buffered multimode graded-index fiber is ideally suited for high bandwidth communication in rugged industrial environments. The Hard Clad Silica (HCS) fiber design results in a stronger, more durable fiber with greater resistance to moisture than other 62.5 μm fibers with conventional coatings. A 200 μm form factor allows for greater application stress. Proof testing to 150 kpsi further ensures a strong, durable, fiber, ready for conditions on the factory floor and other rugged environments.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number F14404
Product Name 62.5 µm HCS® Outdoor Cable
Fiber Type Bare
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Wavelength 850 to 1310 nm (8500 to 13100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Specs
Fiber Type Bare; Polarization Maintaining
Fiber Mode SingleMode
Core Size 8.4 µm (0.3307 mils)
View Details
Transparent Jacket Plastic Optical Fiber - AFBR-TUS500Z - Broadcom Inc.
Specs
Fiber Type Attenuating
Core Size 0.9400 to 1.06 µm (0.0370 to 0.0417 mils)
Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Specs
Core Size 50 µm (1.97 mils)
Numerical Aperture 0.2200
Bending Radius 12 to 31 mm (0.4921 to 1.22 inch)
View Details