OFS Erbium-Doped Fiber R37003

Description
OFS offers the R37003X and R37004X erbium-doped fibers from a line of C-Band amplifier products. These fibers feature excellent spectral reproducibility and batch-to- batch uniformity, drawing on more than 15 years of production experience for these products at OFS.
Description
OFS offers the R37003X and R37004X erbium-doped fibers from a line of C-Band amplifier products. These fibers feature excellent spectral reproducibility and batch-to- batch uniformity, drawing on more than 15 years of production experience for these products at OFS.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Erbium-Doped Fiber
R37003
Erbium-Doped Fiber R37003
OFS offers the R37003X and R37004X erbium-doped fibers from a line of C-Band amplifier products. These fibers feature excellent spectral reproducibility and batch-to- batch uniformity, drawing on more than 15 years of production experience for these products at OFS.

OFS offers the R37003X and R37004X erbium-doped fibers from a line of C-Band amplifier products. These fibers feature excellent spectral reproducibility and batch-to- batch uniformity, drawing on more than 15 years of production experience for these products at OFS.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number R37003
Product Name Erbium-Doped Fiber
Fiber Type Bare; ErbiumDoped
Fiber Mode SingleMode
Core Size 2.9 µm (0.1142 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Transparent Jacket Plastic Optical Fiber - AFBR-TUS500Z - Broadcom Inc.
Specs
Fiber Type Attenuating
Core Size 0.9400 to 1.06 µm (0.0370 to 0.0417 mils)
Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Corning® Bare Fiber - InfiniCor® 300 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Fiber Type Bare
Fiber Mode Multimode
Core Size 62.5 to 125 µm (2.46 to 4.92 mils)
View Details
Specialty Optical Fibers - PANDA/Polarization Maintaining Fiber - Corning Optical Communications
Specs
Fiber Type Bare; Polarization Maintaining
Wavelength 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature -60 to 300 C (-76 to 572 F)
View Details