OFS Launch Fiber F10017

Description
Launch fibers are a family of multimode step-index fibers in an all-silica construction. They are designed with low numerical apertures and are available in a variety of core diameters. These fibers have a standard 125 μm cladding diameter and are coated with a 250 μm dual-acrylate buffer, which allows for easy mechanical stripping. For adverse environments, where tight bend radii or high temperatures are encountered, OFS offers carbon or PYROCOAT coatings These coatings may also be layered on a single fiber where conditions warrant the properties of both. All launch fibers can be metalized for hermetic sealing into opto-electronic devices.
Description
Launch fibers are a family of multimode step-index fibers in an all-silica construction. They are designed with low numerical apertures and are available in a variety of core diameters. These fibers have a standard 125 μm cladding diameter and are coated with a 250 μm dual-acrylate buffer, which allows for easy mechanical stripping. For adverse environments, where tight bend radii or high temperatures are encountered, OFS offers carbon or PYROCOAT coatings These coatings may also be layered on a single fiber where conditions warrant the properties of both. All launch fibers can be metalized for hermetic sealing into opto-electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Launch Fiber
F10017
Launch Fiber F10017
Launch fibers are a family of multimode step-index fibers in an all-silica construction. They are designed with low numerical apertures and are available in a variety of core diameters. These fibers have a standard 125 μm cladding diameter and are coated with a 250 μm dual-acrylate buffer, which allows for easy mechanical stripping. For adverse environments, where tight bend radii or high temperatures are encountered, OFS offers carbon or PYROCOAT coatings These coatings may also be layered on a single fiber where conditions warrant the properties of both. All launch fibers can be metalized for hermetic sealing into opto-electronic devices.

Launch fibers are a family of multimode step-index fibers in an all-silica construction. They are designed with low numerical apertures and are available in a variety of core diameters. These fibers have a standard 125 μm cladding diameter and are coated with a 250 μm dual-acrylate buffer, which allows for easy mechanical stripping. For adverse environments, where tight bend radii or high temperatures are encountered, OFS offers carbon or PYROCOAT coatings These coatings may also be layered on a single fiber where conditions warrant the properties of both. All launch fibers can be metalized for hermetic sealing into opto-electronic devices.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number F10017
Product Name Launch Fiber
Fiber Type Bare
Fiber Mode Multimode
Core Size 105 µm (4.13 mils)
Wavelength 780 to 980 nm (7800 to 9800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Large Core Optical Fiber - End Emitting for Halogen, LED and Halide - 156386 - Fiberoptics Technology, Inc.
Specs
Fiber Type Bare
Core Size 3000 µm (118 mils)
Number of Fibers 1
View Details
Large Core HCS® High OH Fiber - CF01493-18 - OFS
Specs
Fiber Type Bare
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
View Details
Specs
Core Size 600 µm (23.62 mils)
Numerical Aperture 0.2200
Bending Radius 66 to 165 mm (2.6 to 6.5 inch)
View Details