OFS Launch Fiber BF06864

Description
Launch fibers are a family of multimode step-index fibers in an all-silica construction. They are designed with low numerical apertures and are available in a variety of core diameters. These fibers have a standard 125 μm cladding diameter and are coated with a 250 μm dual-acrylate buffer, which allows for easy mechanical stripping. For adverse environments, where tight bend radii or high temperatures are encountered, OFS offers carbon or PYROCOAT coatings These coatings may also be layered on a single fiber where conditions warrant the properties of both. All launch fibers can be metalized for hermetic sealing into opto-electronic devices.
Description
Launch fibers are a family of multimode step-index fibers in an all-silica construction. They are designed with low numerical apertures and are available in a variety of core diameters. These fibers have a standard 125 μm cladding diameter and are coated with a 250 μm dual-acrylate buffer, which allows for easy mechanical stripping. For adverse environments, where tight bend radii or high temperatures are encountered, OFS offers carbon or PYROCOAT coatings These coatings may also be layered on a single fiber where conditions warrant the properties of both. All launch fibers can be metalized for hermetic sealing into opto-electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Launch Fiber
BF06864
Launch Fiber BF06864
Launch fibers are a family of multimode step-index fibers in an all-silica construction. They are designed with low numerical apertures and are available in a variety of core diameters. These fibers have a standard 125 μm cladding diameter and are coated with a 250 μm dual-acrylate buffer, which allows for easy mechanical stripping. For adverse environments, where tight bend radii or high temperatures are encountered, OFS offers carbon or PYROCOAT coatings These coatings may also be layered on a single fiber where conditions warrant the properties of both. All launch fibers can be metalized for hermetic sealing into opto-electronic devices.

Launch fibers are a family of multimode step-index fibers in an all-silica construction. They are designed with low numerical apertures and are available in a variety of core diameters. These fibers have a standard 125 μm cladding diameter and are coated with a 250 μm dual-acrylate buffer, which allows for easy mechanical stripping. For adverse environments, where tight bend radii or high temperatures are encountered, OFS offers carbon or PYROCOAT coatings These coatings may also be layered on a single fiber where conditions warrant the properties of both. All launch fibers can be metalized for hermetic sealing into opto-electronic devices.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number BF06864
Product Name Launch Fiber
Fiber Type Bare
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 780 to 980 nm (7800 to 9800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Specs
Fiber Type Bare
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
View Details
Transparent Jacket Plastic Optical Fiber - AFBR-TUS500Z - Broadcom Inc.
Specs
Fiber Type Attenuating
Core Size 0.9400 to 1.06 µm (0.0370 to 0.0417 mils)
Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Specs
Fiber Type Bare
Core Size 1960 µm (77.17 mils)
Numerical Aperture 0.5100
View Details