OFS All Silica High OH PYROCOAT™ Fiber CF04406-03

Description
High-temperature environments are accommodated with the application of our proprietary polyimide PYROCOAT coating, taking the fiber from -65 to +300°C, even up to 400°C for short-duration soldering operations. High OH concentration results in efficient power transmission in the UV range through visible light. The all-silica base construction also creates a high damage threshold and high-performance optical properties.
Description
High-temperature environments are accommodated with the application of our proprietary polyimide PYROCOAT coating, taking the fiber from -65 to +300°C, even up to 400°C for short-duration soldering operations. High OH concentration results in efficient power transmission in the UV range through visible light. The all-silica base construction also creates a high damage threshold and high-performance optical properties.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
All Silica High OH PYROCOAT™ Fiber
CF04406-03
All Silica High OH PYROCOAT™ Fiber CF04406-03
High-temperature environments are accommodated with the application of our proprietary polyimide PYROCOAT coating, taking the fiber from -65 to +300°C, even up to 400°C for short-duration soldering operations. High OH concentration results in efficient power transmission in the UV range through visible light. The all-silica base construction also creates a high damage threshold and high-performance optical properties.

High-temperature environments are accommodated with the application of our proprietary polyimide PYROCOAT coating, taking the fiber from -65 to +300°C, even up to 400°C for short-duration soldering operations. High OH concentration results in efficient power transmission in the UV range through visible light. The all-silica base construction also creates a high damage threshold and high-performance optical properties.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number CF04406-03
Product Name All Silica High OH PYROCOAT™ Fiber
Fiber Type Bare
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Numerical Aperture 0.2200
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Specs
Fiber Type Bare
Fiber Mode SingleMode
Core Size 8.4 µm (0.3307 mils)
View Details
Specs
Core Size 100 µm (3.94 mils)
Numerical Aperture 0.2200
Bending Radius 14 to 35 mm (0.5512 to 1.38 inch)
View Details
QSFP28 to QSFP28 Active Optical Cable - 100GbE, AOC, M/M, Aqua, 30 m (98.4 ft.) - N28H-30M-AQ - Tripp Lite by Eaton
Specs
Core Size 125 µm (4.92 mils)
Number of Fibers 8
View Details