OFS Large Core HCS® High OH Fiber CF01493-18

Description
For coupling to LED and laser sources, these larger core diameter fibers connect more efficiently and less expensively than single-mode or graded-index fibers. For medical applications, they are USP Class VI non toxic, biocompatible, and sterilizable. Part of the HCS fiber family, the 200 and 400 µm sized fibers are compatible with crimp and cleave termination.
Description
For coupling to LED and laser sources, these larger core diameter fibers connect more efficiently and less expensively than single-mode or graded-index fibers. For medical applications, they are USP Class VI non toxic, biocompatible, and sterilizable. Part of the HCS fiber family, the 200 and 400 µm sized fibers are compatible with crimp and cleave termination.

Suppliers

Company
Product
Description
Supplier Links
Large Core HCS® High OH Fiber - CF01493-18 - OFS
Norcross, GA, USA
Large Core HCS® High OH Fiber
CF01493-18
Large Core HCS® High OH Fiber CF01493-18
For coupling to LED and laser sources, these larger core diameter fibers connect more efficiently and less expensively than single-mode or graded-index fibers. For medical applications, they are USP Class VI non toxic, biocompatible, and sterilizable. Part of the HCS fiber family, the 200 and 400 µm sized fibers are compatible with crimp and cleave termination.

For coupling to LED and laser sources, these larger core diameter fibers connect more efficiently and less expensively than single-mode or graded-index fibers. For medical applications, they are USP Class VI non toxic, biocompatible, and sterilizable. Part of the HCS fiber family, the 200 and 400 µm sized fibers are compatible with crimp and cleave termination.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number CF01493-18
Product Name Large Core HCS® High OH Fiber
Fiber Type Bare
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Numerical Aperture 0.3700
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Specs
Fiber Type Bare; ErbiumDoped
Fiber Mode SingleMode
Core Size 2.9 µm (0.1142 mils)
View Details
PWF Series - PWF 1000 N - CeramOptec Industries, Inc.
CeramOptec Industries, Inc.
Specs
Fiber Type High NA
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
View Details
Specs
Core Size 600 µm (23.62 mils)
Numerical Aperture 0.2200
Bending Radius 66 to 165 mm (2.6 to 6.5 inch)
View Details