These fibers are ideally suited for use with both 650 and 850 nm active devices. For medical applications, they are USP Class VI non toxic, biocompatible and sterilizable. Part of the HCS fiber family, the 200 and 400 µm sized fibers are compatible with crimp and cleave termination.
OFS | |
---|---|
Product Category | Specialty Optical Fiber |
Product Number | CF01493-09 |
Product Name | HCS® Low OH Fiber |
Fiber Type | Bare |
Fiber Mode | Multimode |
Core Size | 125 µm (4.92 mils) |
Numerical Aperture | 0.3700 |