OFS Graded Index Fiber BF04434

Description
These fibers are available in a selection of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications.
Description
These fibers are available in a selection of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications.

Suppliers

Company
Product
Description
Supplier Links
Graded Index Fiber - BF04434 - OFS
Norcross, GA, USA
Graded Index Fiber
BF04434
Graded Index Fiber BF04434
These fibers are available in a selection of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications.

These fibers are available in a selection of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number BF04434
Product Name Graded Index Fiber
Fiber Type Bare; Graded Index
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
QSFP28 to QSFP28 Active Optical Cable - 100GbE, AOC, M/M, Aqua, 2 m (6.6 ft.) - N28H-02M-AQ - Tripp Lite by Eaton
Specs
Core Size 125 µm (4.92 mils)
Number of Fibers 8
View Details
Transparent Jacket Plastic Optical Fiber - AFBR-TUS500Z - Broadcom Inc.
Specs
Fiber Type Attenuating
Core Size 0.9400 to 1.06 µm (0.0370 to 0.0417 mils)
Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Optical Fiber - SMF-28® Ultra 200 - Corning Optical Communications
Corning Optical Communications
Specs
Fiber Type Bare
Core Size 8.2 µm (0.3228 mils)
Numerical Aperture 0.1400
View Details