OFS Graded Index Fiber BF04433

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Graded Index Fiber
BF04433
Graded Index Fiber BF04433
Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number BF04433
Product Name Graded Index Fiber
Fiber Type Bare; Graded Index
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Specs
Fiber Type Bare; Polarization Maintaining
Fiber Mode SingleMode
Wavelength 1400 to 1490 nm (14000 to 14900 Å)
View Details
Transparent Jacket Plastic Optical Fiber - AFBR-TUS500Z - Broadcom Inc.
Specs
Fiber Type Attenuating
Core Size 0.9400 to 1.06 µm (0.0370 to 0.0417 mils)
Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Specs
Core Size 200 µm (7.87 mils)
Numerical Aperture 0.2200
Bending Radius 25 to 61 mm (0.9843 to 2.4 inch)
View Details