OFS ClearLite™ TruePhase™ 14XX-245

Description
OFS Specialty Photonics Division offers a full line of ClearLite Polarization-Maintai ning Photonic Fibers, including these TruePhase fibers at the 14XX nm wavelength with both standard 400 μm and polarization-sensiti ve components in advanced communication systems. TruePhase 14XX fibers are made specifically for use in Raman Gain Modules, a key component of ultra long haul and 40 Gb/s systems. Fiber performance is optimized for the 1400 nm to 1490 nm band so that Raman pumps can provide high steady output power over this range of wavelengths.
Description
OFS Specialty Photonics Division offers a full line of ClearLite Polarization-Maintai ning Photonic Fibers, including these TruePhase fibers at the 14XX nm wavelength with both standard 400 μm and polarization-sensiti ve components in advanced communication systems. TruePhase 14XX fibers are made specifically for use in Raman Gain Modules, a key component of ultra long haul and 40 Gb/s systems. Fiber performance is optimized for the 1400 nm to 1490 nm band so that Raman pumps can provide high steady output power over this range of wavelengths.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
ClearLite™ TruePhase™
14XX-245
ClearLite™ TruePhase™ 14XX-245
OFS Specialty Photonics Division offers a full line of ClearLite Polarization-Maintai ning Photonic Fibers, including these TruePhase fibers at the 14XX nm wavelength with both standard 400 μm and polarization-sensiti ve components in advanced communication systems. TruePhase 14XX fibers are made specifically for use in Raman Gain Modules, a key component of ultra long haul and 40 Gb/s systems. Fiber performance is optimized for the 1400 nm to 1490 nm band so that Raman pumps can provide high steady output power over this range of wavelengths.

OFS Specialty Photonics Division offers a full line of ClearLite Polarization-Maintaining Photonic Fibers, including these TruePhase fibers at the 14XX nm wavelength with both standard 400 μm and polarization-sensitive components in advanced communication systems. TruePhase 14XX fibers are made specifically for use in Raman Gain Modules, a key component of ultra long haul and 40 Gb/s systems. Fiber performance is optimized for the 1400 nm to 1490 nm band so that Raman pumps can provide high steady output power over this range of wavelengths.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number 14XX-245
Product Name ClearLite™ TruePhase™
Fiber Type Bare; Polarization Maintaining
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
QSFP28 to QSFP28 Active Optical Cable - 100GbE, AOC, M/M, Aqua, 30 m (98.4 ft.) - N28H-30M-AQ - Tripp Lite by Eaton
Specs
Core Size 125 µm (4.92 mils)
Number of Fibers 8
View Details
Large Core HCS® High OH Fiber - CF01493-60 - OFS
Specs
Fiber Type Bare
Fiber Mode Multimode
Core Size 800 µm (31.5 mils)
View Details
Transparent Jacket Plastic Optical Fiber - AFBR-TUS500Z - Broadcom Inc.
Specs
Fiber Type Attenuating
Core Size 0.9400 to 1.06 µm (0.0370 to 0.0417 mils)
Wavelength 650 nm (6500 Å)
View Details
2 suppliers