OFS ClearLite™ TruePhase™ 980-400

Description
OFS Specialty Photonics Division offers a full line of ClearLite Polarization-Maintai ning Photonic Fibers, including these TruePhase fibers at the 980 nm wavelength with both standard 400 μm and reduced buffer 245 μm sizes. TruePhase 980 fiber is designed for use in integrated EDFA modules. The fiber can be used to pigtail 980 pumps and to construct PM pump combiners of PM pump/signal WDM couplers.
Description
OFS Specialty Photonics Division offers a full line of ClearLite Polarization-Maintai ning Photonic Fibers, including these TruePhase fibers at the 980 nm wavelength with both standard 400 μm and reduced buffer 245 μm sizes. TruePhase 980 fiber is designed for use in integrated EDFA modules. The fiber can be used to pigtail 980 pumps and to construct PM pump combiners of PM pump/signal WDM couplers.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
ClearLite™ TruePhase™
980-400
ClearLite™ TruePhase™ 980-400
OFS Specialty Photonics Division offers a full line of ClearLite Polarization-Maintai ning Photonic Fibers, including these TruePhase fibers at the 980 nm wavelength with both standard 400 μm and reduced buffer 245 μm sizes. TruePhase 980 fiber is designed for use in integrated EDFA modules. The fiber can be used to pigtail 980 pumps and to construct PM pump combiners of PM pump/signal WDM couplers.

OFS Specialty Photonics Division offers a full line of ClearLite Polarization-Maintaining Photonic Fibers, including these TruePhase fibers at the 980 nm wavelength with both standard 400 μm and reduced buffer 245 μm sizes. TruePhase 980 fiber is designed for use in integrated EDFA modules. The fiber can be used to pigtail 980 pumps and to construct PM pump combiners of PM pump/signal WDM couplers.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number 980-400
Product Name ClearLite™ TruePhase™
Fiber Type Bare; Polarization Maintaining
Fiber Mode SingleMode
Core Size 4.8 µm (0.1890 mils)
Wavelength 980 nm (9800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Transparent Jacket Plastic Optical Fiber - AFBR-TUS500Z - Broadcom Inc.
Specs
Fiber Type Attenuating
Core Size 0.9400 to 1.06 µm (0.0370 to 0.0417 mils)
Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Graded Index Fiber - BF04432-02 - OFS
Specs
Fiber Type Bare; Graded Index
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
View Details
Fibercore Polarization Maintaining Fiber - HB800P - Fiber Instrument Sales, Inc./FIS
Specs
Fiber Type Bare; Polarization Maintaining
Wavelength 830 nm (8300 Å)
Maximum Attenuation 5 dB/km (1.52 dB/1000 ft)
View Details