OFS ClearLite™ 980 Photonic Fiber 980-14

Description
OFS offers this fiber optimized for use in pigtailing pump laser diodes emitting at 980 nm. 980 fibers with larger MFDs couple more light from the diode into the fiber. The exact pigtail MFD requirements are dependent upon your specific design and the other fibers used in your package. 980-14 Fiber with a 200 kpsi proof test suitable for submarine applications, offers a 5.9 μm MFD. Tight geometrical tolerances and low lot-to-lot variability help ensure premium performance in your device.
Description
OFS offers this fiber optimized for use in pigtailing pump laser diodes emitting at 980 nm. 980 fibers with larger MFDs couple more light from the diode into the fiber. The exact pigtail MFD requirements are dependent upon your specific design and the other fibers used in your package. 980-14 Fiber with a 200 kpsi proof test suitable for submarine applications, offers a 5.9 μm MFD. Tight geometrical tolerances and low lot-to-lot variability help ensure premium performance in your device.

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
ClearLite™ 980 Photonic Fiber
980-14
ClearLite™ 980 Photonic Fiber 980-14
OFS offers this fiber optimized for use in pigtailing pump laser diodes emitting at 980 nm. 980 fibers with larger MFDs couple more light from the diode into the fiber. The exact pigtail MFD requirements are dependent upon your specific design and the other fibers used in your package. 980-14 Fiber with a 200 kpsi proof test suitable for submarine applications, offers a 5.9 μm MFD. Tight geometrical tolerances and low lot-to-lot variability help ensure premium performance in your device.

OFS offers this fiber optimized for use in pigtailing pump laser diodes emitting at 980 nm. 980 fibers with larger MFDs couple more light from the diode into the fiber. The exact pigtail MFD requirements are dependent upon your specific design and the other fibers used in your package. 980-14 Fiber with a 200 kpsi proof test suitable for submarine applications, offers a 5.9 μm MFD. Tight geometrical tolerances and low lot-to-lot variability help ensure premium performance in your device.

Supplier's Site

Technical Specifications

  OFS
Product Category Specialty Optical Fiber
Product Number 980-14
Product Name ClearLite™ 980 Photonic Fiber
Fiber Type Bare; Photosensitive
Fiber Mode SingleMode
Core Size 5.3 µm (0.2087 mils)
Wavelength 980 nm (9800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Specs
Core Size 200 µm (7.87 mils)
Numerical Aperture 0.2200
Bending Radius 25 to 61 mm (0.9843 to 2.4 inch)
View Details
QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 10 m (32.8 ft.) - N28F-10M-AQ - Tripp Lite by Eaton
Specs
Fiber Mode Multimode
Core Size 125 µm (4.92 mils)
Number of Fibers 8
View Details
Large Core Optical Fiber - Side Emitting for LED - 18.8mm Core - Fiberoptics Technology, Inc.
Specs
Fiber Type Bare
Core Size 18800 µm (740 mils)
Number of Fibers 1
View Details