Fiber Instrument Sales, Inc./FIS Corning® Bare Fiber InfiniCor® 300

Description
For high data rate, regional & metropolitan ring networks
Description
For high data rate, regional & metropolitan ring networks

Suppliers

Company
Product
Description
Supplier Links
Corning® Bare Fiber - InfiniCor® 300 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
Corning® Bare Fiber
InfiniCor® 300
Corning® Bare Fiber InfiniCor® 300
For high data rate, regional & metropolitan ring networks

For high data rate, regional & metropolitan ring networks

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Specialty Optical Fiber
Product Number InfiniCor® 300
Product Name Corning® Bare Fiber
Fiber Type Bare
Fiber Mode Multimode
Core Size 62.5 to 125 µm (2.46 to 4.92 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Transparent Jacket Plastic Optical Fiber - AFBR-TUS500Z - Broadcom Inc.
Specs
Fiber Type Attenuating
Core Size 0.9400 to 1.06 µm (0.0370 to 0.0417 mils)
Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Corning® Specialty Photonic Fiber - PM15-U25 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Fiber Type Bare; Photonic Crystal
Wavelength 1550 nm (15500 Å)
Maximum Attenuation 0.5000 dB/km (0.1524 dB/1000 ft)
View Details
Optical Fiber - SMF-28® Ultra - Corning Optical Communications
Corning Optical Communications
Specs
Fiber Type Bare
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
View Details