· function as 3 in 1 : datalogger + multimeter + temperature meter
· multi-connection (more than one device) supported via mobile app
· the change trend analysis accessible via special chart mode
· voice warning supported, which assures measurement safety
· smart voice-reading accessible
· 3(3/4)-digit counterparts
· smart power-off option extending battery life
· Bluetooth 4.0 version - supports mobile device with Android 4.3
or above / iOS 7.0 or above OS, and equipped with ble 4.0 module
| Fujian Lilliput Optoelectronics Technology Co., Ltd. | |
|---|---|
| Product Category | Digital Multimeters |
| Product Number | OWON 3 3/4 |
| Product Name | Digital Multimeter With Bluetooth |
| Form Factor | Handheld |
| Measurement Type | AC / DC |
| Phase | Single Phase |
| Display Digits | 4 Digits |
| Special Measurement Types | Diode test |