- 2 in 1 (DSO + LA)
- 8 inch color LCD
- USB data transmission supported
- 20 groups automatic measurement options
Digital Storage Oscilloscope
- Bandwidth: 60MHz - 200MHz
- Sample rate: up to 2GS/s
- Auto-scale function
- FFT
Logic Analyzer
- Bandwidth: 100MHz - 200MHz
- Sample rate: 20S/s - 2GS/s
- 16 digital channels
Fujian Lilliput Optoelectronics Technology Co., Ltd. | |
---|---|
Product Category | Oscilloscopes |
Product Number | MSO Series |
Product Name | LA With Digital Oscilloscope |
Number of Input Channels | 2 (# channels) |