Froude, Inc. Standard Hydraulic Dynamometers F Series

Description
The Froude F-series range of hydraulic dynamometers (also referred to as water brakes) have been designed to be compact, robust and to allow easy maintenance. Some of these models are available with a streamlined, fabricated base. This base is not only ultra durable due to the powder coating process, but also offers flexibility with water inlet/outlet placement and lifting eye locations. These engine dynos are fitted with two half couplings which, with the rotor, are oil injected onto the shaft. The standard machines run in grease lubricated rolling element bearings. The hydraulic dynamometer working compartment consists of special semi-circular shaped vanes cast into stainless steel rotor and stators. Water flowing in a toroidal vortex pattern around these vanes creates a torque reaction through the dynamometer casing which is resisted and measured by a precision load cell. The dynamometer load is controlled by a 'butterfly' water outlet valve, operated by a closed loop electro-hydraulic servo system. The power absorbed by the dynamometer is carried away by the water in the form of heat.
Description
The Froude F-series range of hydraulic dynamometers (also referred to as water brakes) have been designed to be compact, robust and to allow easy maintenance. Some of these models are available with a streamlined, fabricated base. This base is not only ultra durable due to the powder coating process, but also offers flexibility with water inlet/outlet placement and lifting eye locations. These engine dynos are fitted with two half couplings which, with the rotor, are oil injected onto the shaft. The standard machines run in grease lubricated rolling element bearings. The hydraulic dynamometer working compartment consists of special semi-circular shaped vanes cast into stainless steel rotor and stators. Water flowing in a toroidal vortex pattern around these vanes creates a torque reaction through the dynamometer casing which is resisted and measured by a precision load cell. The dynamometer load is controlled by a 'butterfly' water outlet valve, operated by a closed loop electro-hydraulic servo system. The power absorbed by the dynamometer is carried away by the water in the form of heat.

Suppliers

Company
Product
Description
Supplier Links
Standard Hydraulic Dynamometers - F Series - Froude, Inc.
Novi, MI, United States
Standard Hydraulic Dynamometers
F Series
Standard Hydraulic Dynamometers F Series
The Froude F-series range of hydraulic dynamometers (also referred to as water brakes) have been designed to be compact, robust and to allow easy maintenance. Some of these models are available with a streamlined, fabricated base. This base is not only ultra durable due to the powder coating process, but also offers flexibility with water inlet/outlet placement and lifting eye locations. These engine dynos are fitted with two half couplings which, with the rotor, are oil injected onto the shaft. The standard machines run in grease lubricated rolling element bearings. The hydraulic dynamometer working compartment consists of special semi-circular shaped vanes cast into stainless steel rotor and stators. Water flowing in a toroidal vortex pattern around these vanes creates a torque reaction through the dynamometer casing which is resisted and measured by a precision load cell. The dynamometer load is controlled by a 'butterfly' water outlet valve, operated by a closed loop electro-hydraulic servo system. The power absorbed by the dynamometer is carried away by the water in the form of heat.

The Froude F-series range of hydraulic dynamometers (also referred to as water brakes) have been designed to be compact, robust and to allow easy maintenance. Some of these models are available with a streamlined, fabricated base. This base is not only ultra durable due to the powder coating process, but also offers flexibility with water inlet/outlet placement and lifting eye locations.

These engine dynos are fitted with two half couplings which, with the rotor, are oil injected onto the shaft. The standard machines run in grease lubricated rolling element bearings.

The hydraulic dynamometer working compartment consists of special semi-circular shaped vanes cast into stainless steel rotor and stators. Water flowing in a toroidal vortex pattern around these vanes creates a torque reaction through the dynamometer casing which is resisted and measured by a precision load cell. The dynamometer load is controlled by a 'butterfly' water outlet valve, operated by a closed loop electro-hydraulic servo system. The power absorbed by the dynamometer is carried away by the water in the form of heat.

Supplier's Site

Technical Specifications

  Froude, Inc.
Product Category Dynamometers
Product Number F Series
Product Name Standard Hydraulic Dynamometers
Technology Hydraulic / Water Brake
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-CF805T - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS232,RS485
View Details
Portable Performance Engine Dynamometers - D357 - Froude, Inc.
Specs
Technology Hydraulic / Water Brake
Application Automotive; Gas / Diesel Engines; Industrial
Mounting Portable
View Details
Power Monitoring Dynamometer - 90085 - Sensor Developments, Inc.
Sensor Developments, Inc.
Specs
Application Machine Tool
Torque 500 to 10000 In-lbs (577 to 11531 kg-cm)
View Details