Fritsch GmbH - Milling and Sizing ANALYSETTE 28 ImageSizer

Description
The FRITSCH ANALYSETTE 28 ImageSizer for dry and wet measurement is the ideal Particle Sizer for all applications that require accurate and reproducible measuring results for both particle shape and size. The optical process of Dynamic Image Analysis provides results for a wide measuring range, delivers multiple shape parameters and evaluation possibilities for particle size. The measuring time depending on the sample quantity, is under 5 minutes. And the result is available immediately. Your advantage: Great flexibility for different measurement tasks for particle sizes of 20 µm – 20 mm in quality control, research and laboratory – and is a very easy and cost-effective alternative to sieving. Easy wet measurement of suspensions and emulsions The ANALYSETTE 28 ImageSizer is in combination with the corresponding wet dispersion unit ideal for measurement of particle shape and size of suspensions and emulsions. Wet dispersion is particularly suitable for fine particles, poorly flowing, fine-agglomerating or sticky materials, which do not react in water or other liquids. Your advantages Extra wide measuring range of 20 μm – 2.8 mm Strong, freely adjustable ultrasonic power for deagglomeration Extremely quiet dispersion with strong pumping power Benzine, alcohol and many organic solvents can also be used as suspension liquid as a standard feature Automatic rinsing cycle No dead space in measuring and rinsing circulation system Fast and consistent cleaning Efficient dry measurement of powders and bulk solids The ANALYSETTE 28 ImageSizer is the ideal Particle Sizer for fast analysis of particle shape and size of dry, free-flowing materials. Via the optical analysis of the particle shape and particle size, you can identify damaged particles, contaminates, agglomerates or oversized and undersized particles accurately and fast and view them completely uncomplicated in single images. Your advantages Extra wide measuring range of 20 μm – 20 mm, individually adjustable 3 telecentric lenses are available Up to 75 images per second Agglomerates are preserved Practical Clean Design of the measuring chamber Optimal number of particles due to automatic adjustment of the feeder Easy handling According to that we also need to change de Specifications: Sample Type: Powders and Bulk Solids / Suspensions and Emulsions
Datasheet
Description
The FRITSCH ANALYSETTE 28 ImageSizer for dry and wet measurement is the ideal Particle Sizer for all applications that require accurate and reproducible measuring results for both particle shape and size. The optical process of Dynamic Image Analysis provides results for a wide measuring range, delivers multiple shape parameters and evaluation possibilities for particle size. The measuring time depending on the sample quantity, is under 5 minutes. And the result is available immediately. Your advantage: Great flexibility for different measurement tasks for particle sizes of 20 µm – 20 mm in quality control, research and laboratory – and is a very easy and cost-effective alternative to sieving. Easy wet measurement of suspensions and emulsions The ANALYSETTE 28 ImageSizer is in combination with the corresponding wet dispersion unit ideal for measurement of particle shape and size of suspensions and emulsions. Wet dispersion is particularly suitable for fine particles, poorly flowing, fine-agglomerating or sticky materials, which do not react in water or other liquids. Your advantages Extra wide measuring range of 20 μm – 2.8 mm Strong, freely adjustable ultrasonic power for deagglomeration Extremely quiet dispersion with strong pumping power Benzine, alcohol and many organic solvents can also be used as suspension liquid as a standard feature Automatic rinsing cycle No dead space in measuring and rinsing circulation system Fast and consistent cleaning Efficient dry measurement of powders and bulk solids The ANALYSETTE 28 ImageSizer is the ideal Particle Sizer for fast analysis of particle shape and size of dry, free-flowing materials. Via the optical analysis of the particle shape and particle size, you can identify damaged particles, contaminates, agglomerates or oversized and undersized particles accurately and fast and view them completely uncomplicated in single images. Your advantages Extra wide measuring range of 20 μm – 20 mm, individually adjustable 3 telecentric lenses are available Up to 75 images per second Agglomerates are preserved Practical Clean Design of the measuring chamber Optimal number of particles due to automatic adjustment of the feeder Easy handling According to that we also need to change de Specifications: Sample Type: Powders and Bulk Solids / Suspensions and Emulsions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANALYSETTE 28 ImageSizer -  - Fritsch GmbH - Milling and Sizing
Idar-Oberstein, Germany
ANALYSETTE 28 ImageSizer
ANALYSETTE 28 ImageSizer
The FRITSCH ANALYSETTE 28 ImageSizer for dry and wet measurement is the ideal Particle Sizer for all applications that require accurate and reproducible measuring results for both particle shape and size. The optical process of Dynamic Image Analysis provides results for a wide measuring range, delivers multiple shape parameters and evaluation possibilities for particle size. The measuring time depending on the sample quantity, is under 5 minutes. And the result is available immediately. Your advantage: Great flexibility for different measurement tasks for particle sizes of 20 µm – 20 mm in quality control, research and laboratory – and is a very easy and cost-effective alternative to sieving. Easy wet measurement of suspensions and emulsions The ANALYSETTE 28 ImageSizer is in combination with the corresponding wet dispersion unit ideal for measurement of particle shape and size of suspensions and emulsions. Wet dispersion is particularly suitable for fine particles, poorly flowing, fine-agglomerating or sticky materials, which do not react in water or other liquids. Your advantages Extra wide measuring range of 20 μm – 2.8 mm Strong, freely adjustable ultrasonic power for deagglomeration Extremely quiet dispersion with strong pumping power Benzine, alcohol and many organic solvents can also be used as suspension liquid as a standard feature Automatic rinsing cycle No dead space in measuring and rinsing circulation system Fast and consistent cleaning Efficient dry measurement of powders and bulk solids The ANALYSETTE 28 ImageSizer is the ideal Particle Sizer for fast analysis of particle shape and size of dry, free-flowing materials. Via the optical analysis of the particle shape and particle size, you can identify damaged particles, contaminates, agglomerates or oversized and undersized particles accurately and fast and view them completely uncomplicated in single images. Your advantages Extra wide measuring range of 20 μm – 20 mm, individually adjustable 3 telecentric lenses are available Up to 75 images per second Agglomerates are preserved Practical Clean Design of the measuring chamber Optimal number of particles due to automatic adjustment of the feeder Easy handling According to that we also need to change de Specifications: Sample Type: Powders and Bulk Solids / Suspensions and Emulsions

The FRITSCH ANALYSETTE 28 ImageSizer for dry and wet measurement is the ideal Particle Sizer for all applications that require accurate and reproducible measuring results for both particle shape and size. The optical process of Dynamic Image Analysis provides results for a wide measuring range, delivers multiple shape parameters and evaluation possibilities for particle size. The measuring time depending on the sample quantity, is under 5 minutes. And the result is available immediately.

Your advantage: Great flexibility for different measurement tasks for particle sizes of 20 µm – 20 mm in quality control, research and laboratory – and is a very easy and cost-effective alternative to sieving.

Easy wet measurement of suspensions and emulsions

The ANALYSETTE 28 ImageSizer is in combination with the corresponding wet dispersion unit ideal for measurement of particle shape and size of suspensions and emulsions.

Wet dispersion is particularly suitable for fine particles, poorly flowing, fine-agglomerating or sticky materials, which do not react in water or other liquids.

Your advantages

  • Extra wide measuring range of 20 μm – 2.8 mm
  • Strong, freely adjustable ultrasonic power for deagglomeration
  • Extremely quiet dispersion with strong pumping power
  • Benzine, alcohol and many organic solvents can also be used as suspension liquid as a standard feature
  • Automatic rinsing cycle
  • No dead space in measuring and rinsing circulation system
  • Fast and consistent cleaning

Efficient dry measurement of powders and bulk solids

The ANALYSETTE 28 ImageSizer is the ideal Particle Sizer for fast analysis of particle shape and size of dry, free-flowing materials. Via the optical analysis of the particle shape and particle size, you can identify damaged particles, contaminates, agglomerates or oversized and undersized particles accurately and fast and view them completely uncomplicated in single images.

Your advantages

  • Extra wide measuring range of 20 μm – 20 mm, individually adjustable
  • 3 telecentric lenses are available
  • Up to 75 images per second
  • Agglomerates are preserved
  • Practical Clean Design of the measuring chamber
  • Optimal number of particles due to automatic adjustment of the feeder
  • Easy handling

According to that we also need to change de Specifications:

  • Sample Type: Powders and Bulk Solids / Suspensions and Emulsions
Supplier's Site Datasheet

Technical Specifications

  Fritsch GmbH - Milling and Sizing
Product Category Particle Analyzers
Product Name ANALYSETTE 28 ImageSizer
Measurement Type Size; Shape
Unlock Full Specs
to access all available technical data

Similar Products

Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count; Composition
Technology Ferrography / Magnetic
Display & Special Features Digital; PC Interface / Networkable; Video
View Details
Particle Counter Dust Measuring Device - PCE-PCO 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Size; Count
Sample Type Aerosol Droplets (Liquid in Gas)
Technology Laser optical particle counter
View Details
Environmental Particle Counter 3783 - 3783 - TSI Incorporated
Specs
Measurement Type Count
View Details
Vibratory Sieve Shaker ANALYSETTE 3 PRO -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Measurement Type Size
Sample Type Powder / Solid; Emulsion
Technology Sieving
View Details