Fredericks Company - Televac Televac Dual Display, Half-rack, Microprocessor-based Modular Vacuum Gauge MM200

Description
MM200 Vacuum Sensor Controller The MM200 controls any TELEVAC vacuum sensor including cold cathode, convection, diaphragm, hot ion, and thermocouple sensors. It also has optional features including up to 8 relay set points and RS-232/RS-485 communications. The large, bright LED display makes it easy to read from a distance. The MM200 is a modular unit, allowing customers to choose a vacuum sensing solution specific to their needs. Features Customer configurable design Rack mountable Built-in self-diagnostics Easy-to-read large LED display Selectable units of measurement (torr/micron, pascal, millibar) Digital interface One analog output per sensor Excellent customer support Designed and manufactured in the United States of America Applications Freeze drying and food packaging Cryogenics Load-lock Semiconductor Heat treating and vacuum furnaces Thin film deposition and coating processes Research and development Laboratories Leak detection Pharmaceutical product processes
Datasheet
Description
MM200 Vacuum Sensor Controller The MM200 controls any TELEVAC vacuum sensor including cold cathode, convection, diaphragm, hot ion, and thermocouple sensors. It also has optional features including up to 8 relay set points and RS-232/RS-485 communications. The large, bright LED display makes it easy to read from a distance. The MM200 is a modular unit, allowing customers to choose a vacuum sensing solution specific to their needs. Features Customer configurable design Rack mountable Built-in self-diagnostics Easy-to-read large LED display Selectable units of measurement (torr/micron, pascal, millibar) Digital interface One analog output per sensor Excellent customer support Designed and manufactured in the United States of America Applications Freeze drying and food packaging Cryogenics Load-lock Semiconductor Heat treating and vacuum furnaces Thin film deposition and coating processes Research and development Laboratories Leak detection Pharmaceutical product processes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Televac Dual Display, Half-rack, Microprocessor-based Modular Vacuum Gauge - MM200 - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Televac Dual Display, Half-rack, Microprocessor-based Modular Vacuum Gauge
MM200
Televac Dual Display, Half-rack, Microprocessor-based Modular Vacuum Gauge MM200
MM200 Vacuum Sensor Controller The MM200 controls any TELEVAC vacuum sensor including cold cathode, convection, diaphragm, hot ion, and thermocouple sensors. It also has optional features including up to 8 relay set points and RS-232/RS-485 communications. The large, bright LED display makes it easy to read from a distance. The MM200 is a modular unit, allowing customers to choose a vacuum sensing solution specific to their needs. Features Customer configurable design Rack mountable Built-in self-diagnostics Easy-to-read large LED display Selectable units of measurement (torr/micron, pascal, millibar) Digital interface One analog output per sensor Excellent customer support Designed and manufactured in the United States of America Applications Freeze drying and food packaging Cryogenics Load-lock Semiconductor Heat treating and vacuum furnaces Thin film deposition and coating processes Research and development Laboratories Leak detection Pharmaceutical product processes

MM200

Vacuum Sensor Controller

The MM200 controls any TELEVAC vacuum sensor including cold cathode, convection, diaphragm, hot ion, and thermocouple sensors. It also has optional features including up to 8 relay set points and RS-232/RS-485 communications. The large, bright LED display makes it easy to read from a distance. The MM200 is a modular unit, allowing customers to choose a vacuum sensing solution specific to their needs.

Features

  • Customer configurable design
  • Rack mountable
  • Built-in self-diagnostics
  • Easy-to-read large LED display
  • Selectable units of measurement (torr/micron, pascal, millibar)
  • Digital interface
  • One analog output per sensor
  • Excellent customer support
  • Designed and manufactured in the United States of America

Applications

  • Freeze drying and food packaging
  • Cryogenics
  • Load-lock
  • Semiconductor
  • Heat treating and vacuum furnaces
  • Thin film deposition and coating processes
  • Research and development
  • Laboratories
  • Leak detection
  • Pharmaceutical product processes
Supplier's Site Datasheet

Technical Specifications

  Fredericks Company - Televac
Product Category Vacuum Controllers
Product Number MM200
Product Name Televac Dual Display, Half-rack, Microprocessor-based Modular Vacuum Gauge
Controller Type Vacuum
Control Limit; Linear; Nonlinear
Form Factor Chassis; Rack
Interface Digital Front Panel; Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Gauge Control Unit - VacTest CTR 002/004 - Busch Vacuum Solutions
Specs
Controller Type Vacuum
Control Limit
Features Multi-Function; Datalogger
View Details
Vacuum Measurement Controller - Compact 2A Thermocouple - Fredericks Company - Televac
Specs
Controller Type Vacuum
Form Factor Chassis
Inputs 1 inputs
View Details
Multigas Digital Gas Pressure/Mass Flow Controller - GSP-1/4
Specs
Controller Type Vacuum
Control PID; Nonlinear; Other; Select Pressure or Flow
Features Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
View Details
Digital, Programmable Vacuum Controller - CVC 3000 - VACUUBRAND, Inc.
Specs
Controller Type Vacuum
Control Limit; Linear
Features PLC; Multi-Function; Rate Indication/ Control
View Details