Fredericks Company - Televac Vacuum Measurement Controller Compact 2A Thermocouple

Description
Compact 2A Thermocouple The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr. Features Analog display Analog 0 V to 10 V DC output Excellent customer support Designed and manufactured in the United States of America Applications Freeze drying and food packaging Cryogenics Load-lock Semiconductor Heat treating and vacuum furnaces Thin film deposition and coating processes Storage Pharmaceutical product processes
Datasheet
Description
Compact 2A Thermocouple The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr. Features Analog display Analog 0 V to 10 V DC output Excellent customer support Designed and manufactured in the United States of America Applications Freeze drying and food packaging Cryogenics Load-lock Semiconductor Heat treating and vacuum furnaces Thin film deposition and coating processes Storage Pharmaceutical product processes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Measurement Controller - Compact 2A Thermocouple - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Vacuum Measurement Controller
Compact 2A Thermocouple
Vacuum Measurement Controller Compact 2A Thermocouple
Compact 2A Thermocouple The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr. Features Analog display Analog 0 V to 10 V DC output Excellent customer support Designed and manufactured in the United States of America Applications Freeze drying and food packaging Cryogenics Load-lock Semiconductor Heat treating and vacuum furnaces Thin film deposition and coating processes Storage Pharmaceutical product processes

Compact 2A Thermocouple

The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr.

Features

  • Analog display
  • Analog 0 V to 10 V DC output
  • Excellent customer support
  • Designed and manufactured in the United States of America

Applications

  • Freeze drying and food packaging
  • Cryogenics
  • Load-lock
  • Semiconductor
  • Heat treating and vacuum furnaces
  • Thin film deposition and coating processes
  • Storage Pharmaceutical product processes
Supplier's Site Datasheet

Technical Specifications

  Fredericks Company - Televac
Product Category Vacuum Controllers
Product Number Compact 2A Thermocouple
Product Name Vacuum Measurement Controller
Controller Type Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Gauge Control Unit - VacTest CTR 002/004 - Busch Vacuum Solutions
Specs
Controller Type Vacuum
Control Limit
Features Multi-Function; Datalogger
View Details
MC300 Series Vacuum Sensor Controllers -  - Fredericks Company - Televac
Fredericks Company - Televac
Specs
Controller Type Vacuum
Control Limit
Form Factor Chassis; Rack
View Details
Multigas Digital Gas Pressure/Mass Flow Controller - GSP-1/4
Specs
Controller Type Vacuum
Control PID; Nonlinear; Other; Select Pressure or Flow
Features Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
View Details
Rotary Vane Fine-Range Vacuum Control Package - CVC 3000 + VSP 3000, KF DN 16 - VACUUBRAND, Inc.
Specs
Controller Type Vacuum
Control Limit; Linear
Features Multi-Function; Rate Indication/ Control
View Details