Fosroc Limited High Strength, High Build Concrete Repair Mortar Renderoc HBS

Description
Renderoc HBS is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, medium-weight repair mortar. It is based on Portland cements, graded aggregates, lightweight fillers and chemical additives which provide a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Renderoc HBS has been specifically engineered for vertical and overhead repair work. It can be applied in sections up to 40 mm thickness in vertical locations and up to 30 mm thickness in overhead locations in a single application without the use of formwork. Thicker sections can be achieved by the use of formwork or can be built up in layers. Deep pockets can sometimes be filled in a single application dependent on the configuration of the pocket and the volume of exposed reinforcing steel. Renderoc HBS can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information. The material should not be applied at less than 10 mm thickness.
Description
Renderoc HBS is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, medium-weight repair mortar. It is based on Portland cements, graded aggregates, lightweight fillers and chemical additives which provide a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Renderoc HBS has been specifically engineered for vertical and overhead repair work. It can be applied in sections up to 40 mm thickness in vertical locations and up to 30 mm thickness in overhead locations in a single application without the use of formwork. Thicker sections can be achieved by the use of formwork or can be built up in layers. Deep pockets can sometimes be filled in a single application dependent on the configuration of the pocket and the volume of exposed reinforcing steel. Renderoc HBS can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information. The material should not be applied at less than 10 mm thickness.

Suppliers

Company
Product
Description
Supplier Links
High Strength, High Build Concrete Repair Mortar - Renderoc HBS - Fosroc Limited
Tamworth, United Kingdom
High Strength, High Build Concrete Repair Mortar
Renderoc HBS
High Strength, High Build Concrete Repair Mortar Renderoc HBS
Renderoc HBS is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, medium-weight repair mortar. It is based on Portland cements, graded aggregates, lightweight fillers and chemical additives which provide a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Renderoc HBS has been specifically engineered for vertical and overhead repair work. It can be applied in sections up to 40 mm thickness in vertical locations and up to 30 mm thickness in overhead locations in a single application without the use of formwork. Thicker sections can be achieved by the use of formwork or can be built up in layers. Deep pockets can sometimes be filled in a single application dependent on the configuration of the pocket and the volume of exposed reinforcing steel. Renderoc HBS can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information. The material should not be applied at less than 10 mm thickness.

Renderoc HBS is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, medium-weight repair mortar.

It is based on Portland cements, graded aggregates, lightweight fillers and chemical additives which provide a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability.

Renderoc HBS has been specifically engineered for vertical and overhead repair work. It can be applied in sections up to 40 mm thickness in vertical locations and up to 30 mm thickness in overhead locations in a single application without the use of formwork. Thicker sections can be achieved by the use of formwork or can be built up in layers. Deep pockets can sometimes be filled in a single application dependent on the configuration of the pocket and the volume of exposed reinforcing steel.

Renderoc HBS can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information.

The material should not be applied at less than 10 mm thickness.

Supplier's Site

Technical Specifications

  Fosroc Limited
Product Category Cement, Concrete, and Mortar
Product Number Renderoc HBS
Product Name High Strength, High Build Concrete Repair Mortar
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 1000SF - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Type Silicate / Clay
Technology / Cure Type Air
Applications Foundry / Metal Processing
View Details
Specs
Bond & Processing Calcium Aluminate Bond
Technology / Cure Type Hydraulic
Composition or ASTM/EN Cement Type  43.6%Al2O3-38.2%SiO2-2.7%Fe2O3-1%TiO2-13.6%CaO-0.4%MgO-0.5%Na2O+K2O
View Details
Tnemec Company, Inc.
Specs
Bond & Processing PolymerModified; Water-Based Epoxy Modified Cement; Epoxy
Technology / Cure Type Air
Applications Structural
View Details