Fosroc Limited Lightweight Concrete Reinstatement Mortar - R3 Renderoc HBM

Description
Renderoc HBM is supplied as a ready to use blend of dry powders requiring only the site addition of clean water toproduce a highly consistent, lightweight repair mortar. It is based on Portland cements, graded aggregates, lightweight fillers and chemical additives which provide a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Renderoc HBM has been specifically engineered for vertical and overhead repair work. It can be applied in sections up to 60 mm thickness in vertical locations and up to 40 mm thickness in overhead locations in a single application and without the use of formwork. Thicker sections can be achieved by the use of formwork or can be built up in layers. Deep pockets can sometimes be filled in a single application dependent on the configuration of the pocket and the volume of exposed reinforcing steel. Renderoc HBM can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information. The material should not be applied at less than 10 mm thickness.
Description
Renderoc HBM is supplied as a ready to use blend of dry powders requiring only the site addition of clean water toproduce a highly consistent, lightweight repair mortar. It is based on Portland cements, graded aggregates, lightweight fillers and chemical additives which provide a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Renderoc HBM has been specifically engineered for vertical and overhead repair work. It can be applied in sections up to 60 mm thickness in vertical locations and up to 40 mm thickness in overhead locations in a single application and without the use of formwork. Thicker sections can be achieved by the use of formwork or can be built up in layers. Deep pockets can sometimes be filled in a single application dependent on the configuration of the pocket and the volume of exposed reinforcing steel. Renderoc HBM can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information. The material should not be applied at less than 10 mm thickness.

Suppliers

Company
Product
Description
Supplier Links
Lightweight Concrete Reinstatement Mortar - R3 - Renderoc HBM - Fosroc Limited
Tamworth, United Kingdom
Lightweight Concrete Reinstatement Mortar - R3
Renderoc HBM
Lightweight Concrete Reinstatement Mortar - R3 Renderoc HBM
Renderoc HBM is supplied as a ready to use blend of dry powders requiring only the site addition of clean water toproduce a highly consistent, lightweight repair mortar. It is based on Portland cements, graded aggregates, lightweight fillers and chemical additives which provide a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Renderoc HBM has been specifically engineered for vertical and overhead repair work. It can be applied in sections up to 60 mm thickness in vertical locations and up to 40 mm thickness in overhead locations in a single application and without the use of formwork. Thicker sections can be achieved by the use of formwork or can be built up in layers. Deep pockets can sometimes be filled in a single application dependent on the configuration of the pocket and the volume of exposed reinforcing steel. Renderoc HBM can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information. The material should not be applied at less than 10 mm thickness.

Renderoc HBM is supplied as a ready to use blend of dry powders requiring only the site addition of clean water toproduce a highly consistent, lightweight repair mortar.

It is based on Portland cements, graded aggregates, lightweight fillers and chemical additives which provide a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability.

Renderoc HBM has been specifically engineered for vertical and overhead repair work. It can be applied in sections up to 60 mm thickness in vertical locations and up to 40 mm thickness in overhead locations in a single application and without the use of formwork. Thicker sections can be achieved by the use of formwork or can be built up in layers. Deep pockets can sometimes be filled in a single application dependent on the configuration of the pocket and the volume of exposed reinforcing steel.

Renderoc HBM can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information.

The material should not be applied at less than 10 mm thickness.

Supplier's Site

Technical Specifications

  Fosroc Limited
Product Category Cement, Concrete, and Mortar
Product Number Renderoc HBM
Product Name Lightweight Concrete Reinstatement Mortar - R3
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 1000SF - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Type Silicate / Clay
Technology / Cure Type Air
Applications Foundry / Metal Processing
View Details
Specs
Bond & Processing Silicate, Clay or Vitrified Glassy Bond
Technology / Cure Type Air
Composition or ASTM/EN Cement Type  48.8%SiO2-43.2%Al2O3-1.2%Fe2O3-1.5%TiO2-0.3%CaO-0.8%K2O-2.4%Na2O
View Details
Tnemec Company, Inc.
Specs
Bond & Processing PolymerModified; Water-Based Epoxy Modified Cement; Epoxy
Technology / Cure Type Air
Applications Structural
View Details