Fosroc Limited High Performance Fibre Reinforced Medium Weight Concrete - R4 Renderoc HB45

Description
Renderoc HB45 is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, medium-weight repair mortar. It is based on Portland cements, graded aggregates, lightweight fillers and chemical additives providing a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Renderoc HB45 has been specifically engineered for vertical and overhead repair work. It can be applied in sections up to 40 mm thickness in vertical locations and up to 30 mm thickness in overhead locations in a single application without formwork. Thicker sections can be achieved by the use of formwork or can be built up in layers. Deep pockets can sometimes be filled in a single application dependent on the configuration of the pocket and the volume of exposed reinforcing steel. Renderoc HB45 can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information. The material should not be applied at less than 10 mm thickness.
Description
Renderoc HB45 is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, medium-weight repair mortar. It is based on Portland cements, graded aggregates, lightweight fillers and chemical additives providing a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Renderoc HB45 has been specifically engineered for vertical and overhead repair work. It can be applied in sections up to 40 mm thickness in vertical locations and up to 30 mm thickness in overhead locations in a single application without formwork. Thicker sections can be achieved by the use of formwork or can be built up in layers. Deep pockets can sometimes be filled in a single application dependent on the configuration of the pocket and the volume of exposed reinforcing steel. Renderoc HB45 can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information. The material should not be applied at less than 10 mm thickness.

Suppliers

Company
Product
Description
Supplier Links
High Performance Fibre Reinforced Medium Weight Concrete - R4 - Renderoc HB45 - Fosroc Limited
Tamworth, United Kingdom
High Performance Fibre Reinforced Medium Weight Concrete - R4
Renderoc HB45
High Performance Fibre Reinforced Medium Weight Concrete - R4 Renderoc HB45
Renderoc HB45 is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, medium-weight repair mortar. It is based on Portland cements, graded aggregates, lightweight fillers and chemical additives providing a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Renderoc HB45 has been specifically engineered for vertical and overhead repair work. It can be applied in sections up to 40 mm thickness in vertical locations and up to 30 mm thickness in overhead locations in a single application without formwork. Thicker sections can be achieved by the use of formwork or can be built up in layers. Deep pockets can sometimes be filled in a single application dependent on the configuration of the pocket and the volume of exposed reinforcing steel. Renderoc HB45 can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information. The material should not be applied at less than 10 mm thickness.

Renderoc HB45 is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent, medium-weight repair mortar.

It is based on Portland cements, graded aggregates, lightweight fillers and chemical additives providing a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability.

Renderoc HB45 has been specifically engineered for vertical and overhead repair work. It can be applied in sections up to 40 mm thickness in vertical locations and up to 30 mm thickness in overhead locations in a single application without formwork. Thicker sections can be achieved by the use of formwork or can be built up in layers. Deep pockets can sometimes be filled in a single application dependent on the configuration of the pocket and the volume of exposed reinforcing steel.

Renderoc HB45 can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information.

The material should not be applied at less than 10 mm thickness.

Supplier's Site

Technical Specifications

  Fosroc Limited
Product Category Cement, Concrete, and Mortar
Product Number Renderoc HB45
Product Name High Performance Fibre Reinforced Medium Weight Concrete - R4
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 1000SF - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Type Silicate / Clay
Technology / Cure Type Air
Applications Foundry / Metal Processing
View Details
Specs
Bond & Processing Calcium Aluminate Bond
Technology / Cure Type Hydraulic
Composition or ASTM/EN Cement Type  41.3%Al2O3-41%SiO2-0.9%Fe2O3-1.6%TiO2-14.1%CaO-0.2%MgO-1.2%Na2O+K2O
View Details
Specs
Bond & Processing PolymerModified; Polyurethane; Polyurethane Modified Concrete
Technology / Cure Type Air
Applications Flooring; Structural
View Details