Fosroc Limited High Build Polymer Modified Cementitious Repair Mortar Renderoc HB

Description
Renderoc HB is supplied as a ready to use blend of dry powders requiring only the site addition of clean water to produce a highly consistent, lightweight repair mortar. It is based on Portland cements, graded aggregates, lightweight fillers and chemical additives which provide a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Renderoc HB has been specifically engineered for vertical and overhead repair work. It can be applied in sections up to 80 mm thickness in vertical locations and up to 50 mm thickness in overhead locations in a single application and without the use of formwork. Thicker sections can be achieved by the use of formwork or can be built up in layers. Deep pockets can sometimes be filled in a single application dependent on the configuration of the pocket and the volume of exposed reinforcing steel. Renderoc HB can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information. The material should not be applied at less than 10 mm thickness.
Description
Renderoc HB is supplied as a ready to use blend of dry powders requiring only the site addition of clean water to produce a highly consistent, lightweight repair mortar. It is based on Portland cements, graded aggregates, lightweight fillers and chemical additives which provide a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Renderoc HB has been specifically engineered for vertical and overhead repair work. It can be applied in sections up to 80 mm thickness in vertical locations and up to 50 mm thickness in overhead locations in a single application and without the use of formwork. Thicker sections can be achieved by the use of formwork or can be built up in layers. Deep pockets can sometimes be filled in a single application dependent on the configuration of the pocket and the volume of exposed reinforcing steel. Renderoc HB can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information. The material should not be applied at less than 10 mm thickness.

Suppliers

Company
Product
Description
Supplier Links
High Build Polymer Modified Cementitious Repair Mortar - Renderoc HB - Fosroc Limited
Tamworth, United Kingdom
High Build Polymer Modified Cementitious Repair Mortar
Renderoc HB
High Build Polymer Modified Cementitious Repair Mortar Renderoc HB
Renderoc HB is supplied as a ready to use blend of dry powders requiring only the site addition of clean water to produce a highly consistent, lightweight repair mortar. It is based on Portland cements, graded aggregates, lightweight fillers and chemical additives which provide a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Renderoc HB has been specifically engineered for vertical and overhead repair work. It can be applied in sections up to 80 mm thickness in vertical locations and up to 50 mm thickness in overhead locations in a single application and without the use of formwork. Thicker sections can be achieved by the use of formwork or can be built up in layers. Deep pockets can sometimes be filled in a single application dependent on the configuration of the pocket and the volume of exposed reinforcing steel. Renderoc HB can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information. The material should not be applied at less than 10 mm thickness.

Renderoc HB is supplied as a ready to use blend of dry powders requiring only the site addition of clean water to produce a highly consistent, lightweight repair mortar.

It is based on Portland cements, graded aggregates, lightweight fillers and chemical additives which provide a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability.

Renderoc HB has been specifically engineered for vertical and overhead repair work. It can be applied in sections up to 80 mm thickness in vertical locations and up to 50 mm thickness in overhead locations in a single application and without the use of formwork. Thicker sections can be achieved by the use of formwork or can be built up in layers. Deep pockets can sometimes be filled in a single application dependent on the configuration of the pocket and the volume of exposed reinforcing steel.

Renderoc HB can be quickly and efficiently applied by the wet spray technique. Consult the local Fosroc office for further information.

The material should not be applied at less than 10 mm thickness.

Supplier's Site

Technical Specifications

  Fosroc Limited
Product Category Cement, Concrete, and Mortar
Product Number Renderoc HB
Product Name High Build Polymer Modified Cementitious Repair Mortar
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 1000SF - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Type Silicate / Clay
Technology / Cure Type Air
Applications Foundry / Metal Processing
View Details
Specs
Material Type Alumina
Bond & Processing Calcium Aluminate Bond
Technology / Cure Type Hydraulic
View Details
SAN-EARTH Conductive Cement - M5C - Sankosha U.S.A., Inc.
Specs
Cement / Raw Material Form Cement or Binder
View Details