Fosroc Limited Cementitious Pavement Repair Compound Paveroc

Description
Paveroc is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent repair mortar. It is based on Portland cements, graded aggregates, and chemical additives providing a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Paveroc is designed for horizontal use. It may be applied up to a maximum thickness of 100 mm. Thicker sections can be built up in layers. Material should not be applied at less than 12 mm thickness. Individual bay sizes should not exceed 18 m². Consult the local Fosroc office for further information.
Description
Paveroc is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent repair mortar. It is based on Portland cements, graded aggregates, and chemical additives providing a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Paveroc is designed for horizontal use. It may be applied up to a maximum thickness of 100 mm. Thicker sections can be built up in layers. Material should not be applied at less than 12 mm thickness. Individual bay sizes should not exceed 18 m². Consult the local Fosroc office for further information.

Suppliers

Company
Product
Description
Supplier Links
Cementitious Pavement Repair Compound - Paveroc - Fosroc Limited
Tamworth, United Kingdom
Cementitious Pavement Repair Compound
Paveroc
Cementitious Pavement Repair Compound Paveroc
Paveroc is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent repair mortar. It is based on Portland cements, graded aggregates, and chemical additives providing a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Paveroc is designed for horizontal use. It may be applied up to a maximum thickness of 100 mm. Thicker sections can be built up in layers. Material should not be applied at less than 12 mm thickness. Individual bay sizes should not exceed 18 m². Consult the local Fosroc office for further information.

Paveroc is supplied as a ready to use blend of dry powders

which requires only the site addition of clean water to produce

a highly consistent repair mortar.

It is based on Portland cements, graded aggregates, and chemical additives providing a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability.

Paveroc is designed for horizontal use. It may be applied up to a maximum thickness of 100 mm. Thicker sections can be built up in layers. Material should not be applied at less than 12 mm thickness. Individual bay sizes should not exceed 18 m². Consult the local Fosroc office for further information.

Supplier's Site

Technical Specifications

  Fosroc Limited
Product Category Cement, Concrete, and Mortar
Product Number Paveroc
Product Name Cementitious Pavement Repair Compound
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 1000SF - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Type Silicate / Clay
Technology / Cure Type Air
Applications Foundry / Metal Processing
View Details
Specs
Material Type Alumina
Bond & Processing Calcium Aluminate Bond
Technology / Cure Type Hydraulic
View Details
Tnemec Company, Inc.
Specs
Bond & Processing PolymerModified; Epoxy Modified Mortar; Epoxy
Technology / Cure Type Air
Applications Structural
View Details