Fosroc Limited Fast Setting Cementitious Horizontal Repair Compound Patchroc GP

Description
Patchroc GP is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent repair mortar. It is based on Portland cements, graded aggregates, and chemical additives providing a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Patchroc GP is designed for horizontal use. It may be applied up to a maximum thickness of 100 mm. Thicker sections can be built up in layers. Material should not be applied at less than 12 mm thickness. Individual bay sizes should not exceed 4m². Consult the local Fosroc office for further information.
Description
Patchroc GP is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent repair mortar. It is based on Portland cements, graded aggregates, and chemical additives providing a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Patchroc GP is designed for horizontal use. It may be applied up to a maximum thickness of 100 mm. Thicker sections can be built up in layers. Material should not be applied at less than 12 mm thickness. Individual bay sizes should not exceed 4m². Consult the local Fosroc office for further information.

Suppliers

Company
Product
Description
Supplier Links
Fast Setting Cementitious Horizontal Repair Compound - Patchroc GP - Fosroc Limited
Tamworth, United Kingdom
Fast Setting Cementitious Horizontal Repair Compound
Patchroc GP
Fast Setting Cementitious Horizontal Repair Compound Patchroc GP
Patchroc GP is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent repair mortar. It is based on Portland cements, graded aggregates, and chemical additives providing a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability. Patchroc GP is designed for horizontal use. It may be applied up to a maximum thickness of 100 mm. Thicker sections can be built up in layers. Material should not be applied at less than 12 mm thickness. Individual bay sizes should not exceed 4m². Consult the local Fosroc office for further information.

Patchroc GP is supplied as a ready to use blend of dry powders which requires only the site addition of clean water to produce a highly consistent repair mortar.

It is based on Portland cements, graded aggregates, and chemical additives providing a mortar with good handling characteristics while minimising water demand. The low water requirement ensures good strength gain and long-term durability.

Patchroc GP is designed for horizontal use. It may be applied up to a maximum thickness of 100 mm. Thicker sections can be built up in layers. Material should not be applied at less than 12 mm thickness. Individual bay sizes should not exceed 4m². Consult the local Fosroc office for further information.

Supplier's Site

Technical Specifications

  Fosroc Limited
Product Category Cement, Concrete, and Mortar
Product Number Patchroc GP
Product Name Fast Setting Cementitious Horizontal Repair Compound
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 1000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Type Silicate / Clay
Technology / Cure Type Air
Applications Foundry / Metal Processing
View Details
Specs
Bond & Processing Silicate, Clay or Vitrified Glassy Bond
Technology / Cure Type Air
Composition or ASTM/EN Cement Type  46.8%SiO2-46.3%Al2O3-1.5%Fe2O3-1.1%TiO2-0.2%CaO-0.9%K2O-2.4%Na2O
View Details
Specs
Bond & Processing PolymerModified; Polyurethane; Polyurethane Modified Concrete
Technology / Cure Type Air
Applications Flooring; Structural
View Details