Forsta Filters Inc. 180-Frp Series Self-Cleaning Water Filters B6-180-FRP

Description
The 180 Fiberglass Reinforced Plastic (FRP) Series filters offer an ideal solution for corrosion resistance in brackish, brine and seawater filtration applications. All wetted components of the FRP Series self-cleaning filters are constructed from seawater- resistant plastic or other high alloy materials.Forsta's FRP Series self-cleaning water filters are available with an on-line, or in-line flange configuration to accommodate simple installation, and easily integrate with any pipeline.A two-stage screening process distinguishes the FRP Series filters. A coarse screen is responsible for straining out large debris from the water source, and the fine screen purifies water to the designated micron rating. Filter Characteristics: Flow Rate: 15 - 4,500 gpm Flush cycle duration: 6 - 20 seconds Flush valve size: single 1" or a single 2" Screen opening: 5μ - 4000μ Temperature: 150°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi
Datasheet
Description
The 180 Fiberglass Reinforced Plastic (FRP) Series filters offer an ideal solution for corrosion resistance in brackish, brine and seawater filtration applications. All wetted components of the FRP Series self-cleaning filters are constructed from seawater- resistant plastic or other high alloy materials.Forsta's FRP Series self-cleaning water filters are available with an on-line, or in-line flange configuration to accommodate simple installation, and easily integrate with any pipeline.A two-stage screening process distinguishes the FRP Series filters. A coarse screen is responsible for straining out large debris from the water source, and the fine screen purifies water to the designated micron rating. Filter Characteristics: Flow Rate: 15 - 4,500 gpm Flush cycle duration: 6 - 20 seconds Flush valve size: single 1" or a single 2" Screen opening: 5μ - 4000μ Temperature: 150°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
180-Frp Series Self-Cleaning Water Filters - B6-180-FRP - Forsta Filters Inc.
Los Angeles, CA, USA
180-Frp Series Self-Cleaning Water Filters
B6-180-FRP
180-Frp Series Self-Cleaning Water Filters B6-180-FRP
The 180 Fiberglass Reinforced Plastic (FRP) Series filters offer an ideal solution for corrosion resistance in brackish, brine and seawater filtration applications. All wetted components of the FRP Series self-cleaning filters are constructed from seawater- resistant plastic or other high alloy materials.Forsta's FRP Series self-cleaning water filters are available with an on-line, or in-line flange configuration to accommodate simple installation, and easily integrate with any pipeline.A two-stage screening process distinguishes the FRP Series filters. A coarse screen is responsible for straining out large debris from the water source, and the fine screen purifies water to the designated micron rating. Filter Characteristics: Flow Rate: 15 - 4,500 gpm Flush cycle duration: 6 - 20 seconds Flush valve size: single 1" or a single 2" Screen opening: 5μ - 4000μ Temperature: 150°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi

The 180 Fiberglass Reinforced Plastic (FRP) Series filters offer an ideal solution for corrosion resistance in brackish, brine and seawater filtration applications. All wetted components of the FRP Series self-cleaning filters are constructed from seawater- resistant plastic or other high alloy materials.Forsta's FRP Series self-cleaning water filters are available with an on-line, or in-line flange configuration to accommodate simple installation, and easily integrate with any pipeline.A two-stage screening process distinguishes the FRP Series filters. A coarse screen is responsible for straining out large debris from the water source, and the fine screen purifies water to the designated micron rating.
Filter Characteristics:
Flow Rate: 15 - 4,500 gpm
Flush cycle duration: 6 - 20 seconds
Flush valve size: single 1" or a single 2"
Screen opening: 5μ - 4000μ
Temperature: 150°F
Flush Volume: 4 - 50 gallons per backwash
Working pressure: 35 - 150 psi

Supplier's Site Datasheet

Technical Specifications

  Forsta Filters Inc.
Product Category Filter Elements
Product Number B6-180-FRP
Product Name 180-Frp Series Self-Cleaning Water Filters
Type WireMesh
Flow Full Flow
Filtration Product Water
Housing Material Plastic
Additional Features Reusable
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 2755951 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-307-S-HH - Parker Sporlan Division
Specs
Application / Industry System Clean Up
View Details