Forbo Siegling, LLC. Plastic Modular Belting Siegling Prolink Series 7

Description
Straight running belts, Pitch 40 mm (1.57 in)Belts for heavy-duty non-food applications Design characteristics Closed-hinge design provides high belt pull capacity Small-pitch relative to belt thickness makes belt suitable for compact, heavily loaded conveyors Robust design with large surface contact area ensures superior wear life Closed solid edge Flame retardant version available (PXX-HC - in line with DIN EN 13501-1)Components: Sprockets In different sizes with round or square sprocket bore Wheelstopper used for securing the position of vehicles on the belt
Description
Straight running belts, Pitch 40 mm (1.57 in)Belts for heavy-duty non-food applications Design characteristics Closed-hinge design provides high belt pull capacity Small-pitch relative to belt thickness makes belt suitable for compact, heavily loaded conveyors Robust design with large surface contact area ensures superior wear life Closed solid edge Flame retardant version available (PXX-HC - in line with DIN EN 13501-1)Components: Sprockets In different sizes with round or square sprocket bore Wheelstopper used for securing the position of vehicles on the belt

Suppliers

Company
Product
Description
Supplier Links
Plastic Modular Belting - Siegling Prolink Series 7 - Forbo Siegling, LLC.
Huntersville, NC, United States
Plastic Modular Belting
Siegling Prolink Series 7
Plastic Modular Belting Siegling Prolink Series 7
Straight running belts, Pitch 40 mm (1.57 in)Belts for heavy-duty non-food applications Design characteristics Closed-hinge design provides high belt pull capacity Small-pitch relative to belt thickness makes belt suitable for compact, heavily loaded conveyors Robust design with large surface contact area ensures superior wear life Closed solid edge Flame retardant version available (PXX-HC - in line with DIN EN 13501-1)Components: Sprockets In different sizes with round or square sprocket bore Wheelstopper used for securing the position of vehicles on the belt

Straight running belts, Pitch 40 mm (1.57 in)Belts for heavy-duty non-food applications Design characteristics Closed-hinge design provides high belt pull capacity Small-pitch relative to belt thickness makes belt suitable for compact, heavily loaded conveyors Robust design with large surface contact area ensures superior wear life Closed solid edge Flame retardant version available (PXX-HC - in line with DIN EN 13501-1)Components: Sprockets In different sizes with round or square sprocket bore Wheelstopper used for securing the position of vehicles on the belt

Supplier's Site

Technical Specifications

  Forbo Siegling, LLC.
Product Category Conveyor Belts
Product Number Siegling Prolink Series 7
Product Name Plastic Modular Belting
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 60 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Balanced Weave Belting - B-72-60-16 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.2933 lbs (0.1330 kg)
View Details