Forbo Siegling, LLC. Plastic Modular Belting Siegling Prolink Series 11

Description
Side flexing belts l Pitch 25 mm (0.98 in)Belts for light-duty food and non-food applications Design characteristics 45 % open area provides excellent cooling and draining capabilities All plastic lightweight belts (plastic pins)Tight radius belt with minimum curve radius of 1.4 x belt width Outermost hinge is fixed to the pin to prevent deflection and elimination of potential belt edge catch points Suitable for both straight and radius conveying Ideal transmission of force due to sprockets offset inwards. Idlers support the belt on the outside Components: Sprockets In different sizes with round or square sprocket bore Idlers in different sizes with round or square sprocket bore Profiles In different heights and designs for inclines
Description
Side flexing belts l Pitch 25 mm (0.98 in)Belts for light-duty food and non-food applications Design characteristics 45 % open area provides excellent cooling and draining capabilities All plastic lightweight belts (plastic pins)Tight radius belt with minimum curve radius of 1.4 x belt width Outermost hinge is fixed to the pin to prevent deflection and elimination of potential belt edge catch points Suitable for both straight and radius conveying Ideal transmission of force due to sprockets offset inwards. Idlers support the belt on the outside Components: Sprockets In different sizes with round or square sprocket bore Idlers in different sizes with round or square sprocket bore Profiles In different heights and designs for inclines

Suppliers

Company
Product
Description
Supplier Links
Plastic Modular Belting - Siegling Prolink Series 11 - Forbo Siegling, LLC.
Huntersville, NC, United States
Plastic Modular Belting
Siegling Prolink Series 11
Plastic Modular Belting Siegling Prolink Series 11
Side flexing belts l Pitch 25 mm (0.98 in)Belts for light-duty food and non-food applications Design characteristics 45 % open area provides excellent cooling and draining capabilities All plastic lightweight belts (plastic pins)Tight radius belt with minimum curve radius of 1.4 x belt width Outermost hinge is fixed to the pin to prevent deflection and elimination of potential belt edge catch points Suitable for both straight and radius conveying Ideal transmission of force due to sprockets offset inwards. Idlers support the belt on the outside Components: Sprockets In different sizes with round or square sprocket bore Idlers in different sizes with round or square sprocket bore Profiles In different heights and designs for inclines

Side flexing belts l Pitch 25 mm (0.98 in)Belts for light-duty food and non-food applications Design characteristics 45 % open area provides excellent cooling and draining capabilities All plastic lightweight belts (plastic pins)Tight radius belt with minimum curve radius of 1.4 x belt width Outermost hinge is fixed to the pin to prevent deflection and elimination of potential belt edge catch points Suitable for both straight and radius conveying Ideal transmission of force due to sprockets offset inwards. Idlers support the belt on the outside Components: Sprockets In different sizes with round or square sprocket bore Idlers in different sizes with round or square sprocket bore Profiles In different heights and designs for inclines

Supplier's Site

Technical Specifications

  Forbo Siegling, LLC.
Product Category Conveyor Belts
Product Number Siegling Prolink Series 11
Product Name Plastic Modular Belting
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 01 FDA Accumulation - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details
Incline Conveyor Belt -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Commercial / Retail; Construction; Elevator; Food & Beverage Processing; Forest; Inclined Conveying; Heavy Industry; Manufacturing; Packaging; Pulp & Paper
Material Nitrile; Polyurethane; Polyvinyl Chloride; Rubber
Features Rated for Sanitary (Food) Applications (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Open-ended (optional feature)
View Details
Open Ended Timing Belts - AT10-Metric Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SatinlessBelt (optional feature); SteelCord (optional feature); HP Steel
Features Open-ended
Width 0.3937 to 5.91 inch (10 to 150 mm)
View Details
Balanced Weave Belting - B-42-16-11 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.4417 lbs (0.2003 kg)
View Details