Foctek Photonics, Inc. Megapixel Fixed-Iris Scanning Lens M12-3IR(2MP)

Description
FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation equipment, Automotive, automatic optical inspection, security, road monitoring and so on. Lens Component Foctek focuses on optical fabricating for more than ten years. Foctek owns most advanced fabricating and metrology equipment, which guarantees the high precision of lens components. In 2012, Foctek invested 50 million USD to build a modern lens fabricating factory. New processing base is expected to achieve an annual output of more than 60 million glasses, and 5 million or more optical lens assemblies after its production. Coating Equipped with best coating machines supplied by Leybold and Optorun, Foctek can make the broadband AR coating with up to 90 layers coating. With the excellent broadband multi-layer AR coating and coating design capability, Foctek makes the CCTV lens and machine vision lens with good image quality and high transmission. Lens Assembling Foctek has established 1000 class clean room. The most advanced lens assembly production lines make us supply best cost control, high efficiency and uniformity of lens assembly. Quality is first as it will be in any company, Foctek insists on doing the best in every small detail. With the guaranteed quality control and advanced high precision metrology equipment, Foctek was ISO9001,ISO/TS16949, ISO14001 certified with SGS.
Description
FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation equipment, Automotive, automatic optical inspection, security, road monitoring and so on. Lens Component Foctek focuses on optical fabricating for more than ten years. Foctek owns most advanced fabricating and metrology equipment, which guarantees the high precision of lens components. In 2012, Foctek invested 50 million USD to build a modern lens fabricating factory. New processing base is expected to achieve an annual output of more than 60 million glasses, and 5 million or more optical lens assemblies after its production. Coating Equipped with best coating machines supplied by Leybold and Optorun, Foctek can make the broadband AR coating with up to 90 layers coating. With the excellent broadband multi-layer AR coating and coating design capability, Foctek makes the CCTV lens and machine vision lens with good image quality and high transmission. Lens Assembling Foctek has established 1000 class clean room. The most advanced lens assembly production lines make us supply best cost control, high efficiency and uniformity of lens assembly. Quality is first as it will be in any company, Foctek insists on doing the best in every small detail. With the guaranteed quality control and advanced high precision metrology equipment, Foctek was ISO9001,ISO/TS16949, ISO14001 certified with SGS.

Suppliers

Company
Product
Description
Supplier Links
Megapixel Fixed-Iris Scanning Lens - M12-3IR(2MP) - Foctek Photonics, Inc.
Fuzhou, China
Megapixel Fixed-Iris Scanning Lens
M12-3IR(2MP)
Megapixel Fixed-Iris Scanning Lens M12-3IR(2MP)
FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation equipment, Automotive, automatic optical inspection, security, road monitoring and so on. Lens Component Foctek focuses on optical fabricating for more than ten years. Foctek owns most advanced fabricating and metrology equipment, which guarantees the high precision of lens components. In 2012, Foctek invested 50 million USD to build a modern lens fabricating factory. New processing base is expected to achieve an annual output of more than 60 million glasses, and 5 million or more optical lens assemblies after its production. Coating Equipped with best coating machines supplied by Leybold and Optorun, Foctek can make the broadband AR coating with up to 90 layers coating. With the excellent broadband multi-layer AR coating and coating design capability, Foctek makes the CCTV lens and machine vision lens with good image quality and high transmission. Lens Assembling Foctek has established 1000 class clean room. The most advanced lens assembly production lines make us supply best cost control, high efficiency and uniformity of lens assembly. Quality is first as it will be in any company, Foctek insists on doing the best in every small detail. With the guaranteed quality control and advanced high precision metrology equipment, Foctek was ISO9001,ISO/TS16949, ISO14001 certified with SGS.

FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation equipment, Automotive, automatic optical inspection, security, road monitoring and so on.

Lens Component

Foctek focuses on optical fabricating for more than ten years. Foctek owns most advanced fabricating and metrology equipment, which guarantees the high precision of lens components. In 2012, Foctek invested 50 million USD to build a modern lens fabricating factory. New processing base is expected to achieve an annual output of more than 60 million glasses, and 5 million or more optical lens assemblies after its production.

Coating

Equipped with best coating machines supplied by Leybold and Optorun, Foctek can make the broadband AR coating with up to 90 layers coating. With the excellent broadband multi-layer AR coating and coating design capability, Foctek makes the CCTV lens and machine vision lens with good image quality and high transmission.

Lens Assembling

Foctek has established 1000 class clean room. The most advanced lens assembly production lines make us supply best cost control, high efficiency and uniformity of lens assembly.

Quality is first as it will be in any company, Foctek insists on doing the best in every small detail. With the guaranteed quality control and advanced high precision metrology equipment, Foctek was ISO9001,ISO/TS16949, ISO14001 certified with SGS.

Supplier's Site

Technical Specifications

  Foctek Photonics, Inc.
Product Category Camera Lenses and Video Lenses
Product Number M12-3IR(2MP)
Product Name Megapixel Fixed-Iris Scanning Lens
Iris Control Without Iris Control
Aperture (F) 2.1
Lens Mount M12
Optical Format 1/2.7"
Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
Board Camera - V020-02 - Artifex Engineering
Artifex Engineering
Specs
Specialty / Application Auto/CCTV
Optical Format 1/4"; 1/3"
Range 2.45 mm (0.0965 inch)
View Details
Megapixel DC-Iris Board Lens - D14-D02812IR(4MP) - Foctek Photonics, Inc.
Specs
Iris Control Automatic DC Drive
Aperture (F) 1.8
Lens Mount D14
View Details