Fluidwell bv Delivery Controller/Dispenser F133

Description
The F133 is a unique product as it is especially designed for a controlled delivery of undefined quantities. It offers all the functionality known from gas stations to fill-up your car. The unit incorporates special functions withtime delays to start a pump first, control a valve, showing leading eights and expect a flow within a certain period of time. Moreover, the flow rate and the allowed total dispensed quantity is monitored as well. If, for whatever reason, no pulses are coming in, the delivery will be terminated after a pre-defined time. Sub-deliveries are also catered for allowing you to fill up several compartments within one and the same delivery. Several resettable and non-resettable totalizers are available as well as a batch counter. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Large display shows delivered quantity, flow rate and status simultaneously. Suitable for filling-up multiple compartments within one delivery. Flow rate: seven 8mm (0.31") digits. All control functions available for pump start, valve control and flow rate monitoring with flexible response times. Seven large 17mm (0.67") digits show the actual delivered quantity. Eleven 8mm (0.31") alphanumerical digits for operator instructions. Communication link for customized ticket printing. Batch counter registers number of executed deliveries. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F133 is a unique product as it is especially designed for a controlled delivery of undefined quantities. It offers all the functionality known from gas stations to fill-up your car. The unit incorporates special functions withtime delays to start a pump first, control a valve, showing leading eights and expect a flow within a certain period of time. Moreover, the flow rate and the allowed total dispensed quantity is monitored as well. If, for whatever reason, no pulses are coming in, the delivery will be terminated after a pre-defined time. Sub-deliveries are also catered for allowing you to fill up several compartments within one and the same delivery. Several resettable and non-resettable totalizers are available as well as a batch counter. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Large display shows delivered quantity, flow rate and status simultaneously. Suitable for filling-up multiple compartments within one delivery. Flow rate: seven 8mm (0.31") digits. All control functions available for pump start, valve control and flow rate monitoring with flexible response times. Seven large 17mm (0.67") digits show the actual delivered quantity. Eleven 8mm (0.31") alphanumerical digits for operator instructions. Communication link for customized ticket printing. Batch counter registers number of executed deliveries. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delivery Controller/Dispenser - F133 - Fluidwell bv
Veghel, Netherlands
Delivery Controller/Dispenser
F133
Delivery Controller/Dispenser F133
The F133 is a unique product as it is especially designed for a controlled delivery of undefined quantities. It offers all the functionality known from gas stations to fill-up your car. The unit incorporates special functions withtime delays to start a pump first, control a valve, showing leading eights and expect a flow within a certain period of time. Moreover, the flow rate and the allowed total dispensed quantity is monitored as well. If, for whatever reason, no pulses are coming in, the delivery will be terminated after a pre-defined time. Sub-deliveries are also catered for allowing you to fill up several compartments within one and the same delivery. Several resettable and non-resettable totalizers are available as well as a batch counter. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Large display shows delivered quantity, flow rate and status simultaneously. Suitable for filling-up multiple compartments within one delivery. Flow rate: seven 8mm (0.31") digits. All control functions available for pump start, valve control and flow rate monitoring with flexible response times. Seven large 17mm (0.67") digits show the actual delivered quantity. Eleven 8mm (0.31") alphanumerical digits for operator instructions. Communication link for customized ticket printing. Batch counter registers number of executed deliveries. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F133 is a unique product as it is especially designed for a controlled delivery of undefined quantities. It offers all the functionality known from gas stations to fill-up your car. The unit incorporates special functions withtime delays to start a pump first, control a valve, showing leading eights and expect a flow within a certain period of time. Moreover, the flow rate and the allowed total dispensed quantity is monitored as well. If, for whatever reason, no pulses are coming in, the delivery will be terminated after a pre-defined time. Sub-deliveries are also catered for allowing you to fill up several compartments within one and the same delivery. Several resettable and non-resettable totalizers are available as well as a batch counter.

Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Large display shows delivered quantity, flow rate and status simultaneously.
  • Suitable for filling-up multiple compartments within one delivery.
  • Flow rate: seven 8mm (0.31") digits.
  • All control functions available for pump start, valve control and flow rate monitoring with flexible response times.
  • Seven large 17mm (0.67") digits show the actual delivered quantity.
  • Eleven 8mm (0.31") alphanumerical digits for operator instructions.
  • Communication link for customized ticket printing.
  • Batch counter registers number of executed deliveries.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Batch Controllers
Product Number F133
Product Name Delivery Controller/Dispenser
Controller Type Delivery Controller/Dispenser
Control Limit; Other; Field Mount Delivery Controller/Dispenser
Features Multi-Function
Form Factor Chassis; Stand-Alone; Field Mount
Interface Digital Front Panel; Computer Programmable (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Great Plains Industries, Inc.
Specs
Controller Type 2 Stage Valve Control
Control Limit
Features Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
View Details
Batch Controller - F131 - Fluidwell bv
Specs
Control Limit; Other; Field Mount - Batch Controller
Features Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis; Stand-Alone; Field Mount
View Details
PICO Toµch Controller -  - Nordson EFD
Specs
Control Limit
Form Factor Stand-Alone
Interface Digital Front Panel
View Details